EN
  • EN
  • DE

CAT809MSDI-GT3

Part No CAT809MSDI-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.38V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3
Base Product Number CAT809
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-CAT809MSDI-GT3-ONTR,ONSONSCAT809MSDI-GT3
Standard Package 3,000
Win Source Part Number 1054478-CAT809MSDI-GT3
Ultra Librarian 3D Model Ultra Librarian CAT809MSDI-GT3 CAD Model

Description

ON Semiconductor CAT809MSDI-GT3 Voltage Supervisor IC

The ON Semiconductor CAT809MSDI-GT3 is a highly reliable voltage supervisor integrated circuit designed to maintain system integrity by monitoring the supply voltage of digital systems. This precision voltage monitoring device is an essential component for applications that require a high level of stability and accuracy, such as microprocessor and microcontroller-based systems, portable and battery-powered equipment, and intelligent instruments.

Key Features

  • Voltage Threshold Accuracy: The CAT809MSDI-GT3 offers a tight threshold accuracy of ±1.5%, ensuring precise voltage monitoring and reliable system operation.
  • Low Power Consumption: With its low power consumption, this device is ideal for power-sensitive applications, contributing to extended battery life and reduced energy costs.
  • Reset Time Delay: It includes a built-in delay on the output signal to prevent false triggering, providing a stable reset signal for 140 ms (minimum).
  • Operating Voltage Range: The device operates over a wide voltage range from 1.0 V to 5.5 V, accommodating various system power requirements.
  • Temperature Range: The IC is operational over the industrial temperature range of -40°C to +85°C, ensuring performance in harsh environments.
  • Output Type: The supervisor provides an active-low, push-pull reset output, which ensures a solid low signal when the monitored voltage drops below the threshold.
  • Small Form Factor: Packaged in a compact SOT-23 package, the CAT809MSDI-GT3 is suitable for space-constrained applications.

Applications

The CAT809MSDI-GT3 is versatile and can be used in a variety of applications, including:

  • Computers and servers
  • Portable/battery-powered devices
  • Embedded systems
  • Data storage systems
  • Medical monitoring equipment
  • Automotive electronics

With its precise voltage monitoring and robust feature set, the ON Semiconductor CAT809MSDI-GT3 is a reliable solution for systems that cannot tolerate voltage deviations without compromising performance or safety. Its integration into your design can help to enhance system reliability, prevent data loss, and ensure a proper startup and operation under varying voltage conditions.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess