EN
  • EN
  • DE

CAT64LC20PI

Part No CAT64LC20PI
Manufacturer ON Semiconductor
Catalog EEPROM
Description The CAT64LC10/20/40 is a 1K/2K/4K-bit Serial EEPROMwhich is configured as 64/128/256 registers by 16 bits. Each...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 500 ns
Mounting SMD (SMT)
Case / Package PDIP
Interface SPI
Max Frequency 1 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 6 V
Memory Size 256 B
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
RoHS Non-Compliant
Win Source Part Number 994793-CAT64LC20PI
Categories EEPROM
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT64LC20PI CAD Model

Description

The CAT64LC20PI is a precision integrated circuit from ON Semiconductor, designed to provide a reliable and efficient solution for digital potentiometer applications. This component is part of ON Semiconductor's portfolio of high-performance digital potentiometers, which are utilized in a myriad of electronic devices to adjust and control various parameters such as voltage, current, and signal amplitude.

Key Features

  • High Resolution: The CAT64LC20PI offers a high resolution with multiple taps, providing fine-grained control over the adjustment of the potentiometer settings.
  • Non-Volatile Memory: Equipped with non-volatile memory, this digital potentiometer retains its programmed settings even after power is removed, ensuring consistent performance across power cycles.
  • Low Power Consumption: Designed for energy efficiency, the CAT64LC20PI operates with minimal power consumption, making it ideal for battery-powered applications.
  • Wide Operating Voltage Range: It supports a broad range of operating voltages, accommodating various application requirements and simplifying system design.
  • Rugged Design: ON Semiconductor's commitment to quality means that the CAT64LC20PI is built to withstand harsh conditions and provide reliable operation over a wide temperature range.
  • Easy Integration: The compact package and standardized interface allow for easy integration into existing designs, reducing development time and complexity.

Applications

The CAT64LC20PI is suitable for a wide range of applications where precise electronic tuning is required. Common use cases include:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Communication devices
  • Medical equipment

With its robust feature set and ON Semiconductor's reputation for quality, the CAT64LC20PI is an excellent choice for designers looking to implement a reliable digital potentiometer in their next project.

You May Also Be Interested in

Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Lowest to $0.8494
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
Microchip Technology
Afm-700 Supercap Kit, 1408 Bfbga 31X31X2.83Mm Tray Rohs Compliant: Yes
Lowest to $174.4361
Microchip Technology
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $0.9197
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess