EN
  • EN
  • DE

CAT5140ZI-50-GT3

Part No CAT5140ZI-50-GT3
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 50KOHM 256TAP 8MSOP / Single Channel 256 Tap Digital Potentiometer (POT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 256
Resistance (Ohms) 50k
Interface I2C
Memory Type Non-Volatile
Supply Voltage (V) 2.5V ~ 5.5V
Tolerance ±20%
Temperature Coefficient (Typ) ±100ppm/°C
Resistance - Wiper (Ohms) (Typ) 70
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Mounting Style SMD
Part Number Series CAT5140
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810156-CAT5140ZI-50-GT3
Ultra Librarian 3D Model Ultra Librarian CAT5140ZI-50-GT3 CAD Model

Description

The CAT5140ZI-50-GT3 is a high-performance digital potentiometer designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This precision device offers a potent combination of versatility and reliability for a wide range of applications, including but not limited to, adjustable power supplies, LCD screen calibration, and audio signal conditioning.

Key Features:

  • Resistance Value: The CAT5140ZI-50-GT3 offers a resistance value of 50 kΩ, making it suitable for various applications that require a medium to high resistance range.
  • Resolution: It features a 256-position resolution, providing fine adjustment capabilities for precise control over resistance settings.
  • Interface: The device supports an I²C interface, ensuring easy integration with microcontrollers and other digital systems for seamless communication and control.
  • Single Supply Operation: It operates from a single 2.7V to 5.5V supply, accommodating a broad spectrum of power requirements and simplifying power supply design.
  • Nonvolatile Memory: The onboard nonvolatile memory enables the potentiometer to remember the last resistance setting before power-down, ensuring consistent performance across power cycles.
  • Package: The compact TSSOP-14 package allows for efficient use of PCB space, making it an excellent choice for space-constrained applications.

Applications:

The CAT5140ZI-50-GT3 digital potentiometer is an ideal component for various electronic circuits and systems. Its precision and programmability make it suitable for:

  • Automated adjustments in feedback loops
  • Calibration of system tolerances
  • Audio volume and tone control
  • Adjustable gain control for amplifiers
  • DC motor control and various other industrial applications

ON Semiconductor's commitment to quality ensures that the CAT5140ZI-50-GT3 is a reliable and durable choice for designers looking to incorporate a digital potentiometer into their electronic designs. With its advanced features and robust performance, this component is poised to deliver optimal results in both prototyping and production environments.

You May Also Be Interested in

Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6383 $50.1277
47+ $2.1648 $101.7456
72+ $2.0971 $150.9912
99+ $2.0295 $200.9205
128+ $1.9618 $251.1104
171+ $1.7589 $300.7719
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,258 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess