EN
  • EN
  • DE

CAT5119SDI-00GT3

Part No CAT5119SDI-00GT3
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DPP 32TAP U/D SC70-6 / Digital Potentiometer 100kOhm 32POS Volatile Linear 6-Pin SC-70 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 32
Resistance (Ohms) 100k
Interface Up/Down (U/D, CS)
Memory Type Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V
Tolerance ±20%
Temperature Coefficient (Typ) 200 ppm/°C
Resistance - Wiper (Ohms) (Typ) 200
Operating Temperature Range -40°C ~ 85°C
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package SC-70
Win Source Part Number 771194-CAT5119SDI-00GT3
Popularity Medium
Supply and Demand Status Balance
Family Name CAT5119
Introduction Date March 10, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian CAT5119SDI-00GT3 CAD Model

Description

Product Overview: CAT5119SDI-00GT3

The CAT5119SDI-00GT3 is a high-performance digital potentiometer manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This precision device is designed to offer a reliable and efficient solution for applications requiring variable resistance settings. The CAT5119SDI-00GT3 is an ideal component for various applications, including calibration adjustments, gain control, and filtering adjustments in consumer electronics, industrial systems, and automotive electronics.

Key Features

  • Resolution: The digital potentiometer comes with a 100-tap design, providing fine resolution for precise adjustments.
  • Interface: It features a simple up/down interface for easy integration into most systems without the need for complex programming.
  • Voltage Range: Operating with a wide voltage range, the CAT5119SDI-00GT3 is versatile and can be used in various circuit configurations.
  • Compact Package: Encased in a small 8-lead TSSOP package, it is suitable for space-constrained applications.
  • Endurance: The device offers a high endurance of 100,000 data changes per bit, ensuring a long operational life.
  • Temperature Range: It operates over an extended industrial temperature range, making it reliable in various environmental conditions.

Applications

The CAT5119SDI-00GT3 is used in a wide range of applications, including:

  • Adjustable power supplies
  • Automotive electronics for system calibrations
  • Consumer electronics for volume and tone control
  • Industrial control systems for precision adjustments

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet the stringent requirements of the electronics industry. The CAT5119SDI-00GT3 is built to ensure reliability and performance consistency, making it a trusted choice for designers and engineers looking to incorporate a digital potentiometer into their systems. With its robust design and ON Semiconductor's commitment to quality, the CAT5119SDI-00GT3 is a component that promises to enhance the functionality and efficiency of your electronic designs.

You May Also Be Interested in

Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess