ON Semiconductor CAT5118TPI-10-T Digital Potentiometer
The CAT5118TPI-10-T is a high-performance digital potentiometer designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This precision device is engineered to provide a reliable and flexible solution for applications requiring variable resistance adjustments through digital control.
Constructed with a 32-tap design, the CAT5118TPI-10-T offers a wide range of resistance values, making it highly adaptable for various circuit configurations. With a nominal resistance of 10 kΩ, it allows for precise tuning and calibration of your electronic circuits. The potentiometer operates with a single supply voltage ranging from 2.5V to 5.5V, making it suitable for both low-voltage and standard applications.
The compact SOT-23 package of the CAT5118TPI-10-T ensures a minimal footprint on your PCB, providing a space-efficient solution without compromising on performance. This digital potentiometer is equipped with an increment/decrement interface for easy adjustment of the wiper position, which can be controlled via a simple two-wire up/down interface. The volatile memory ensures that the wiper position resets to the mid-scale value upon power-up, offering a predictable start-up state for your system.
ON Semiconductor's CAT5118TPI-10-T is designed for versatility and can be utilized in a wide array of applications including calibration control, device biasing, LCD screen adjustment, and audio level control. Its robust design ensures high reliability and stability over its entire operating range, making it an excellent choice for both consumer and industrial products.
Whether you are developing cutting-edge electronics or looking to enhance the performance of existing systems, the CAT5118TPI-10-T digital potentiometer from ON Semiconductor offers a high-quality, digitally-controlled variable resistance solution that is both easy to implement and cost-effective.
For detailed technical specifications, application notes, and support resources, please refer to the official ON Semiconductor product documentation available on their website.