The CAT5118SDI-10-T is a high-performance digital potentiometer designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This compact device offers a versatile solution for applications requiring variable resistance settings controlled by digital signals. The CAT5118SDI-10-T is particularly suitable for adjustment of circuit parameters in consumer electronics, instrumentation, and industrial systems.
Key Features
- Resistance Value: The device features a 10 kΩ resistance with a 100-tap design, providing precise incremental adjustments.
- Interface: It utilizes an I²C-compatible up/down interface, allowing for easy integration with microcontrollers and other digital systems.
- Single Supply Operation: The digital potentiometer operates from a 2.5 V to 6 V power supply, making it versatile for various voltage requirements.
- Low Temperature Coefficient: With a temperature coefficient of 100 ppm/°C, the CAT5118SDI-10-T ensures stable performance across a wide temperature range.
- Compact Package: The device is offered in a small 8-pin SOIC package, optimizing board space for space-constrained applications.
- Endurance: It is rated for a minimum of 100,000 wiper transitions, ensuring a long operational lifespan.
Applications
The CAT5118SDI-10-T is designed for use in a variety of applications, including:
- Adjustable power supplies
- Audio equipment
- Automated calibration systems
- Offset, gain, and voltage control in sensors and instrumentation
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The CAT5118SDI-10-T digital potentiometer is built with reliability in mind, ensuring consistent performance and durability for the end-user. It is RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.
For detailed specifications, application notes, and additional resources, customers are encouraged to visit the ON Semiconductor website or contact their sales representative for further assistance with the CAT5118SDI-10-T digital potentiometer.