EN
  • EN
  • DE

CAT5114R-00TE13

Part No CAT5114R-00TE13
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 100kOhm 32POS Non-Volatile Linear 8-Pin MSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital Potentiometers
Manufacturer ON Semiconductor
Win Source Part Number 239830-CAT5114R-00TE13
Popularity Low
Supply and Demand Status Balance
Family Name CAT5114
Introduction Date April 05, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CAT5114R-00TE13 CAD Model

Description

ON Semiconductor CAT5114R-00TE13 Digital Potentiometer

The CAT5114R-00TE13 from ON Semiconductor is a high-performance digital potentiometer designed for precise resistance tuning in a variety of applications. This versatile component offers a compact solution for calibration and signal conditioning tasks in electronics systems, making it an ideal choice for designers looking to optimize their circuit designs.

Key Features

  • Resistance Range: The device features a 100 kΩ resistance range, which provides a wide adjustment scope for different circuit requirements.
  • Resolution: With 32 wiper positions, the CAT5114R-00TE13 offers fine resolution, allowing for incremental adjustments to achieve the desired resistance level.
  • Non-Volatile Memory: The integrated non-volatile memory ensures that the last wiper position is stored and maintained even when the power is removed, providing a consistent start-up condition every time the device is powered on.
  • Interface: It utilizes an I²C-compatible interface, enabling easy integration into microcontroller-based systems and allowing for serial communication with other digital devices.
  • Single Supply Operation: Operating from a single 2.5V to 6V power supply, the CAT5114R-00TE13 is suitable for use in both 3V and 5V systems.
  • Package: The device comes in a compact 8-lead TSSOP package, which minimizes board space and is well-suited for space-constrained applications.

Applications

The CAT5114R-00TE13 digital potentiometer can be applied in numerous areas, including:

  • Automated product calibration
  • Volume control in audio systems
  • Feedback system adjustments
  • Adjustable power supplies
  • Consumer electronics

In conclusion, the CAT5114R-00TE13 from ON Semiconductor is a reliable and precise digital potentiometer that offers ease of integration, a broad resistance range, and non-volatile memory, making it an excellent choice for designers seeking to add adjustable resistance functionality to their electronic projects.

You May Also Be Interested in

Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6632 $58.2120
85+ $1.3652 $116.0420
135+ $1.3225 $178.5375
185+ $1.2797 $236.7445
235+ $1.2370 $290.6950
315+ $1.1088 $349.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess