EN
  • EN
  • DE

CAT5113L-10

Part No CAT5113L-10
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 10kOhm 100POS Non-Volatile Linear 8-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital Potentiometers
Manufacturer ON Semiconductor
Win Source Part Number 239828-CAT5113L-10
Popularity Low
Supply and Demand Status Limited
Family Name CAT5113
Introduction Date April 18, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CAT5113L-10 CAD Model

Description

ON Semiconductor CAT5113L-10 Digital Potentiometer

The CAT5113L-10 is a high-performance digital potentiometer designed and manufactured by ON Semiconductor, a leading provider of semiconductor solutions. This digital potentiometer offers a compact and precise solution for adjusting and controlling resistance in a wide range of electronic applications. The CAT5113L-10 is particularly suitable for applications that require low power consumption and fine resolution adjustments.

Key Features

  • Resistance Value: The CAT5113L-10 offers a total end-to-end resistance of 10 kΩ, providing a versatile range for various applications.
  • Resolution: With 100 tap points, users can achieve fine adjustments with each step changing the resistance by 1% of the total value.
  • Interface: The device features a simple up/down interface that allows for easy increment and decrement of the resistance value.
  • Voltage Range: It operates over a wide voltage range of 2.5V to 6.0V, making it suitable for both low and standard voltage applications.
  • Low Power Consumption: Designed for power-sensitive applications, the CAT5113L-10 ensures minimal power consumption, preserving battery life in portable devices.
  • Package: Available in a small SOT-23 package, the CAT5113L-10 is ideal for space-constrained applications.
  • Non-volatile Memory: The wiper position is stored in non-volatile memory, ensuring the last position is recalled upon power-up.
  • Endurance: The device boasts an endurance of 100,000 wiper changes, ensuring long-term reliability and performance.

Applications

The CAT5113L-10 is suitable for a variety of applications, including but not limited to:

  • Adjustable power supplies
  • Audio control
  • Calibration and tuning of circuits
  • Gain control and offset adjustment

With its robust design and versatile features, the CAT5113L-10 from ON Semiconductor is an excellent choice for designers looking to incorporate a reliable digital potentiometer into their electronic systems. Its ease of use and integration make it a go-to component for precision resistance adjustments in both commercial and industrial applications.

You May Also Be Interested in

Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 162 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess