EN
  • EN
  • DE

CAT4237TD-T3

Part No CAT4237TD-T3
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.8V
Maximum Supply Voltage 5.5V
Output Voltage 30V
Channel Output Current 40mA
Frequency 1MHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 108406-CAT4237TD-T3
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Lighting, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian CAT4237TD-T3 CAD Model

Description

Overview of CAT4237TD-T3 from ON Semiconductor

The CAT4237TD-T3 is a high-efficiency, step-up DC-DC converter manufactured by ON Semiconductor, designed to drive LED strings from a low voltage power supply. A key feature of this device is its ability to provide a constant current output to ensure uniform brightness in LED applications. This makes it an ideal choice for portable and battery-powered devices where efficient power conversion is crucial.

Key Features and Benefits

  • High Efficiency: The CAT4237TD-T3 offers up to 94% efficiency, which minimizes power loss during conversion and extends battery life in portable applications.
  • Adjustable Output Voltage: It can deliver an adjustable output voltage up to 38V, which is suitable for driving multiple LED configurations.
  • Constant Current Output: The device ensures a constant current output, which is critical for consistent LED brightness and performance.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 3V to 5.5V, compatible with standard battery technologies, making it versatile for various applications.
  • Low Shutdown Current: The CAT4237TD-T3 features a low shutdown current of less than 1µA, which contributes to the overall energy efficiency of the end application.
  • Thermal Shutdown Protection: It includes thermal shutdown protection that safeguards the device and the system under high-temperature conditions.
  • Frequency Adjustability: The switching frequency can be adjusted via an external resistor, allowing designers to optimize the performance based on specific application needs.

Applications

The CAT4237TD-T3 is particularly suited for driving LEDs in a variety of applications, including:

  • Portable Lighting
  • Backlighting for LCD displays
  • General-purpose LED illumination
  • Battery-powered equipment
  • Industrial and medical lighting

Product Packaging and Availability

The product is available in a small 5-lead TSOT-23 package, which is optimal for space-constrained applications. ON Semiconductor ensures high standards of quality and reliability, providing a robust solution for LED driving requirements across different industries. The CAT4237TD-T3 is part of ON Semiconductor's commitment to energy-efficient innovations and sustainable technology solutions.

You May Also Be Interested in

Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess