EN
  • EN
  • DE

CAT4016VSR-T2

Part No CAT4016VSR-T2
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN DIM 80MA 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 5.5V
Channel Output Current 80mA
Frequency 25MHz
Dimming PWM
Applications Signage
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-QSOP
Win Source Part Number 118966-CAT4016VSR-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT4016VSR-T2 CAD Model

Description

The CAT4016VSR-T2 is a high-performance, 16-channel constant-current sink LED driver from ON Semiconductor, designed for precision illumination and backlighting solutions. This versatile component is ideal for a wide range of applications, from consumer electronics to automotive and industrial lighting systems.

Key Features

  • 16-Channel Output: Each channel can drive an LED with a constant current, providing uniform brightness and enhancing the visual experience.
  • Current Programmability: The output current can be programmed via an external resistor, offering flexibility and control over the lighting intensity.
  • Serial Interface: A 4-wire serial interface is employed for communication with microcontrollers, enabling easy integration into complex systems.
  • Thermal Shutdown Protection: The device includes an over-temperature protection feature, ensuring reliable operation by preventing damage due to excessive heat.
  • Low Voltage Operation: Operating at low voltages, the CAT4016VSR-T2 is optimized for battery-powered and energy-efficient applications.

Applications

The CAT4016VSR-T2 is suitable for a range of lighting applications, such as LCD backlighting, status and indicator lighting, home and smart lighting solutions, and automotive interior lights. Its robust design and easy configurability make it an excellent choice for developers seeking a reliable and versatile LED driver solution.

Technical Specifications

  • Output Current: Up to 100 mA per channel
  • Input Voltage: 3.0 V to 5.5 V
  • Output Voltage: 0.4 V (max) at 100 mA
  • Package: TSSOP-24
  • Operating Temperature Range: -40°C to +85°C

The CAT4016VSR-T2 LED driver is a testament to ON Semiconductor's commitment to providing innovative, energy-efficient solutions that meet the demands of modern lighting applications. Its combination of high channel count, programmability, and robust protection features make it an indispensable component for developers looking to create sophisticated lighting systems.

You May Also Be Interested in

Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess