Product Overview: CAT34C02YI-GT5A
The CAT34C02YI-GT5A is a high-performance, 2-Kb I2C Serial EEPROM device from ON Semiconductor. It is designed to provide a flexible, non-volatile storage solution for a wide range of applications. This EEPROM device is ideal for use in consumer electronics, industrial, medical, and automotive applications where reliable and durable data storage is required.
Key Features
- Memory Size: 2-Kb (256 x 8)
- Interface Type: I2C (Inter-Integrated Circuit)
- Operating Voltage Range: 1.7V to 5.5V
- Write Cycle Time: 5 ms (max)
- Operating Temperature Range: -40°C to +85°C
- Packaging: 8-TSSOP
This device is designed for low power consumption and supports a bidirectional, two-wire bus and data transmission protocol. The CAT34C02YI-GT5A is capable of clock speeds up to 1 MHz, making it suitable for high-speed data transfer requirements. The EEPROM has a built-in 16-byte page write buffer, allowing for efficient data management and write operations.
Applications
The versatility of the CAT34C02YI-GT5A allows it to be used in various applications such as:
- Smartphones and Tablets
- Wearable Technology
- Medical Devices
- Automotive Control Systems
- Industrial Automation
- IoT Devices
With its robust design and wide operating temperature range, the CAT34C02YI-GT5A is also suitable for demanding environments where reliability is crucial.
Quality and Reliability
ON Semiconductor is known for its commitment to quality and reliability, and the CAT34C02YI-GT5A is no exception. It is manufactured to meet the highest industry standards, ensuring stable and reliable performance throughout the product's lifecycle.