The CAT34C02YI-26654-GT5 is a high-performance, EEPROM (Electrically Erasable Programmable Read-Only Memory) integrated circuit manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is designed for a wide array of applications that require non-volatile memory storage. With its robust design and advanced technology, the CAT34C02YI-26654-GT5 is ideal for automotive, industrial, and consumer electronics where reliable and durable data storage is essential.
Key Features
- Memory Size: This device comes with a 2-Kb EEPROM, providing sufficient space for firmware storage, device configuration, and data logging.
- Interface Type: It features an I²C (Inter-Integrated Circuit) serial interface, which ensures easy and efficient communication with microcontrollers and other digital systems.
- Operating Voltage: The CAT34C02YI-26654-GT5 operates within a voltage range of 1.7V to 5.5V, making it versatile for various power supply conditions.
- Temperature Range: It is designed to perform reliably in extreme conditions, with an operating temperature range from -40°C to +125°C, catering to automotive and industrial requirements.
- Packaging: The device is available in a compact, lead-free 8-pin TSSOP package, ensuring minimal footprint on printed circuit boards (PCBs).
- Data Retention: It offers a long data retention period, typically maintaining data integrity for over 100 years, ensuring the safety of critical information over time.
- Write Cycles: With a minimum of one million write cycles, the CAT34C02YI-26654-GT5 can be rewritten multiple times, enhancing its usefulness in applications that require frequent data updates.
Applications
The CAT34C02YI-26654-GT5's robustness and reliability make it suitable for a range of applications, including:
- Automotive systems such as infotainment, engine control units, and airbag systems.
- Industrial automation, including PLCs (Programmable Logic Controllers), sensors, and robotics.
- Consumer electronics like smart appliances, wearables, and home automation devices.
ON Semiconductor's commitment to quality ensures that the CAT34C02YI-26654-GT5 is a top choice for designers seeking a dependable non-volatile memory solution.