EN
  • EN
  • DE

CAT28C256G-15T

Part No CAT28C256G-15T
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 256KBIT 150NS 32PLCC / EEPROM Parallel 256K-bit 32K x 8 5V 32-Pin PLCC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Write Cycle Time - Word, Page 5ms
Access Time 150ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 32-LCC (J-Lead)
Manufacturer Package 32-PLCC (11.43x13.97)
Win Source Part Number 771165-CAT28C256G-15T
Popularity Medium
Supply and Demand Status Limited
Family Name CAT28C256
Introduction Date May 11, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CAT28C256G-15T CAD Model

Description

ON Semiconductor CAT28C256G-15T EEPROM

The CAT28C256G-15T is a high-performance, 256-Kilobit Parallel EEPROM integrated circuit produced by ON Semiconductor, a leading supplier in the semiconductor industry. This robust memory chip offers a storage capacity of 256 kilobits and is designed for applications that require fast and reliable non-volatile memory storage.

With an access time of 150 nanoseconds, the CAT28C256G-15T provides quick data retrieval, making it an ideal choice for performance-intensive applications. The device operates in the extended temperature range, ensuring reliable performance under varying environmental conditions. This makes the CAT28C256G-15T suitable for a wide range of applications, including industrial control systems, medical equipment, automotive electronics, and other embedded systems where data integrity and retention are critical.

The EEPROM is organized as 32,768 words by 8 bits (32K x 8), allowing for a flexible and efficient data storage solution. It utilizes a parallel interface for communication, which enables high-speed data transfer between the memory and the host controller. The device also features low power consumption with a typical standby current of only 100 microamperes, which is beneficial for power-sensitive applications.

The CAT28C256G-15T comes in a 28-pin Green package, which is not only compact but also environmentally friendly. The packaging is designed to be RoHS compliant, adhering to the latest environmental regulations and standards. The EEPROM also includes features such as byte write and page write capabilities, allowing for efficient programming of small or large data blocks.

For data security, the CAT28C256G-15T offers hardware and software write protection options, including a write protect pin and write disable instructions. These features prevent accidental data alteration and ensure the integrity of the stored information.

In conclusion, the CAT28C256G-15T from ON Semiconductor is a reliable and versatile EEPROM solution that offers fast access times, low power consumption, and robust data protection features. Its wide temperature range operation and environmentally friendly packaging make it a suitable choice for a variety of demanding applications that require high-quality and durable non-volatile memory.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess