The CAT25512LI-G is a high-performance, serially interfaced EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the reputable manufacturer ON Semiconductor. This product offers a robust storage solution for a wide range of applications that require non-volatile memory storage. With a memory size of 512 Kb, it provides ample space for firmware storage, device configuration, and data logging tasks.
Key Features
- Memory Size: 512 Kb, allowing for the storage of significant amounts of data.
- Interface Type: I2C (Inter-Integrated Circuit), which supports fast and reliable two-wire serial communication.
- Supply Voltage: Operates over a wide range of supply voltages from 2.5V to 5.5V, making it versatile for various circuit designs.
- Write Cycle Time: Fast write cycle times of 5 ms typical, enabling efficient data management and storage.
- Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.
- Packaging: Available in a compact 8-lead TSSOP package, suitable for space-constrained applications.
- Endurance: High endurance with 1,000,000 program/erase cycles, guaranteeing a long operational lifespan.
- Data Retention: Offers a data retention period of over 100 years, providing a stable and durable data storage solution.
Applications
The CAT25512LI-G is a versatile component that can be integrated into a variety of electronic systems. Its reliable storage capabilities make it an ideal choice for:
- Industrial control systems
- Medical devices
- Automotive systems
- Smart meters
- Consumer electronics
- Portable devices
ON Semiconductor's commitment to quality ensures that the CAT25512LI-G EEPROM is a dependable choice for designers and engineers seeking a non-volatile memory solution that combines performance, reliability, and flexibility.