EN
  • EN
  • DE

CAT25040YI-GT3

Part No CAT25040YI-GT3
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 4KBIT 20MHZ 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Max Frequency 20MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1027660-CAT25040YI-GT3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT25040YI-GT3 CAD Model

Description

ON Semiconductor CAT25040YI-GT3 EEPROM

The ON Semiconductor CAT25040YI-GT3 is a robust and high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device designed for a wide range of applications requiring reliable data storage and retrieval. With a storage capacity of 4-Kb, this EEPROM offers an efficient solution for non-volatile memory needs in various electronic systems.

Key Features

  • Memory Size: The CAT25040YI-GT3 provides a 4-Kb memory size, organized as 512 x 8 bits, which is optimal for storing configuration parameters, serial numbers, calibration data, and other application-specific data.
  • Interface: This device supports the industry-standard SPI (Serial Peripheral Interface) bus, ensuring easy integration with most microcontrollers and allowing for fast data transfer rates.
  • Operating Voltage: It operates over a wide voltage range of 1.8V to 5.5V, making it versatile for use in various system voltage levels.
  • Temperature Range: The EEPROM is designed to perform reliably across an industrial temperature range of -40°C to +85°C, ensuring data integrity in harsh environments.
  • Write Cycle Time: It offers a fast write cycle time of 5 ms, enabling quick updates to stored data with minimal system delay.
  • Endurance: The device boasts a high endurance of 1 million write cycles per byte, ensuring a long operational lifespan even with frequent data updates.
  • Data Retention: With a data retention period of 100 years, the CAT25040YI-GT3 is an excellent choice for applications where long-term data preservation is critical.

Applications

The CAT25040YI-GT3 is suitable for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive systems
  • Consumer electronics
  • Medical devices
  • Smart cards

ON Semiconductor's commitment to quality and reliability is evident in the CAT25040YI-GT3's design and performance, making it a trusted choice for engineers and designers looking for a dependable non-volatile memory solution. Whether it's for parameter storage, device configuration, or any other application requiring a stable and long-lasting data storage option, the CAT25040YI-GT3 is up to the task.

You May Also Be Interested in

Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess