EN
  • EN
  • DE

CAT24WC64KI

Part No CAT24WC64KI
Manufacturer ON Semiconductor
Catalog Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 3.5 µs
Mounting SMD (SMT)
Case / Package SOIC
Interface I2C
Max Frequency 100 kHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 8 kB
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
RoHS Non-Compliant
Win Source Part Number 1051118-CAT24WC64KI
Categories Memory
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT24WC64KI CAD Model

Description

ON Semiconductor CAT24WC64KI EEPROM

The CAT24WC64KI is a high-performance, serial electrically erasable programmable read-only memory (EEPROM) device from ON Semiconductor. This memory chip features a 64-Kb (8,192 x 8) storage capacity, making it an ideal solution for applications requiring data storage that can be dynamically updated, such as device configuration, calibration data, and user preferences.

Designed with versatility in mind, the CAT24WC64KI operates across a wide voltage range of 2.5V to 5.5V, ensuring compatibility with both low-power and standard applications. This flexibility, combined with its low-power consumption, makes it an excellent choice for battery-operated and portable devices where power efficiency is critical.

The CAT24WC64KI utilizes the standard I²C interface, supporting both the 100 kHz standard mode and the 400 kHz fast mode. This allows for easy integration into existing systems with minimal additional components, simplifying design and reducing time to market. The I²C interface also enables seamless communication with microcontrollers and other digital systems, which is essential for modern, interconnected devices.

ON Semiconductor has designed the CAT24WC64KI with reliability in mind. It has a data retention period of over 100 years and endurance of 1 million write cycles per byte, ensuring the longevity and durability of the stored data. Moreover, the device is equipped with built-in error detection and correction algorithms that enhance data integrity, providing an extra layer of protection against potential data corruption.

The CAT24WC64KI is packaged in an 8-lead TSSOP, which is compact and suitable for space-constrained applications. Its industrial temperature range of -40°C to +85°C also ensures stable operation across a broad range of environmental conditions, making it a robust choice for industrial and automotive applications as well as consumer electronics.

In summary, the CAT24WC64KI from ON Semiconductor is a highly reliable, versatile, and power-efficient EEPROM that offers a substantial 64-Kb storage capacity. Its compatibility with the I²C bus, wide voltage range operation, and robust design make it an excellent choice for a myriad of applications requiring non-volatile memory storage.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us
Micron Technology Inc.
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-TSOP
Need more? Email Us
STMicroelectronics
IC 27C256-85 28PIN Dil
Need more? Email Us
STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us
Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess