EN
  • EN
  • DE

CAT24WC16JI-1.8

Part No CAT24WC16JI-1.8
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820171-CAT24WC16JI-1.8
Ultra Librarian 3D Model Ultra Librarian CAT24WC16JI-1.8 CAD Model

Description

The CAT24WC16JI-1.8 is a high-performance, serial electrically erasable programmable read-only memory (EEPROM) device from ON Semiconductor, designed to provide reliable data storage with a robust design that ensures data integrity even under harsh operating conditions. This EEPROM offers a 16-Kb (2K x 8) memory size and operates on a power supply range of 1.7V to 5.5V, making it versatile for various low-power applications.

Key Features:

  • Memory Size: 16-Kb (2K x 8) provides sufficient storage for configuration parameters, calibration data, and small application logs.
  • Operating Voltage: 1.8V minimum operating voltage is ideal for battery-operated and portable devices, ensuring minimal power consumption.
  • Write Protection: Hardware and software write protection options are available to prevent accidental data overwrites and ensure data security.
  • Communication Interface: I²C serial interface supports standard and fast I²C protocols for easy integration into existing systems with minimal pin count.
  • Endurance: High write endurance with 1,000,000 program/erase cycles ensures long-term reliability for applications requiring frequent data updates.
  • Data Retention: Guaranteed data retention of 100 years allows for extended use in applications where long-term data storage is critical.
  • Temperature Range: Industrial temperature range from -40°C to +85°C enables operation in extreme environmental conditions.
  • Packaging: Available in an 8-lead SOIC package that is both space-efficient and easy to handle in manufacturing processes.

Applications:

The CAT24WC16JI-1.8 EEPROM is suitable for a wide range of applications, including but not limited to:

  • Portable consumer electronics
  • Healthcare and medical devices
  • Industrial controls and automation systems
  • Automotive systems
  • Telecommunication infrastructure

With its combination of low power consumption, high reliability, and versatile interface options, the CAT24WC16JI-1.8 from ON Semiconductor is an excellent choice for designers looking to incorporate non-volatile memory into their next project.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess