EN
  • EN
  • DE
  • IT

CAT24WC16J-1.8

Part No CAT24WC16J-1.8
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820169-CAT24WC16J-1.8
Ultra Librarian 3D Model Ultra Librarian CAT24WC16J-1.8 CAD Model

Description

ON Semiconductor CAT24WC16J-1.8 EEPROM

The CAT24WC16J-1.8 is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from ON Semiconductor. This EEPROM offers a 16-Kb memory capacity, specifically designed to cater to a wide array of applications that require low-power and high endurance for data storage.

This particular EEPROM operates at a supply voltage range of 1.8V to 5.5V, making it suitable for battery-operated and handheld devices where power conservation is crucial. It features a 2-wire I²C serial interface which facilitates simple and efficient integration into most microcontroller-based systems. The I²C interface also supports a bus speed of up to 400 kHz, allowing for quick data transfer when needed.

The CAT24WC16J-1.8 is organized as 2048 words of 8 bits each, and the memory is accessed via a 16-bit address. The robust design of this EEPROM ensures data retention for up to 100 years and supports up to one million write cycles, ensuring the reliability and longevity of the data stored within.

Additional features of the CAT24WC16J-1.8 include a hardware write protection pin that can be used to prevent unintended writes to the memory array. This can be particularly useful in applications where data integrity is paramount. Furthermore, the device is designed with a self-timed write cycle with auto-clear, which simplifies the write operation and reduces the software overhead required to manage the write sequences.

The CAT24WC16J-1.8 comes in an 8-lead SOIC package, which is not only space-efficient but also widely accepted in the industry, making it easy to integrate into a variety of PCB designs. Its operational temperature range of -40°C to +85°C ensures that it can withstand harsh environments and maintain stable performance across a broad range of temperature conditions.

Whether it's for storing configuration settings, calibration data, or small amounts of information that need to be preserved between power cycles, the CAT24WC16J-1.8 from ON Semiconductor is a reliable choice for designers looking to enhance their systems with a durable and efficient non-volatile memory solution.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess