EN
  • EN
  • DE

CAT24WC01JI-1.8-TE13

Part No CAT24WC01JI-1.8-TE13
Manufacturer ON Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960957-CAT24WC01JI-1.8-TE13
Categories OEM Parts(C-E)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT24WC01JI-1.8-TE13 CAD Model

Description

ON Semiconductor CAT24WC01JI-1.8-TE13 EEPROM

The CAT24WC01JI-1.8-TE13 is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) product from ON Semiconductor, a leading provider in the semiconductor industry. This device offers a robust storage solution for applications requiring data retention and flexible data manipulation. With a memory size of 1 Kbit, it is particularly suited for small-scale data storage tasks in various electronic devices.

Key Features

  • Memory Size: The device comes with a 1 Kbit (128 x 8) memory size, which is ideal for storing configuration parameters, device identifiers, and small user datasets.
  • Operating Voltage: It operates at a low voltage range of 1.8V to 5.5V, making it suitable for battery-operated and low-power applications.
  • Interface: The CAT24WC01JI-1.8-TE13 utilizes a standard I²C serial interface, allowing for easy integration with most microcontrollers and processors.
  • Write Cycle Time: It offers a fast write cycle time of 5 ms (typical), ensuring quick data updates and minimal delay in write operations.
  • Endurance: The EEPROM is designed for high endurance with a minimum of 1 million write cycles, ensuring long-term reliability for write-intensive applications.
  • Data Retention: It boasts a data retention period of 100 years, providing a stable and durable storage medium over extended periods.
  • Package: The device is available in a compact 8-lead SOIC package, which is suitable for space-constrained applications.

Applications

The CAT24WC01JI-1.8-TE13 is versatile and can be used in a wide range of applications, including:

  • Consumer Electronics
  • Industrial Control Systems
  • Medical Devices
  • Automotive Systems
  • Smart Cards
  • Portable Devices

With its combination of low power consumption, high endurance, and reliable data retention, the CAT24WC01JI-1.8-TE13 from ON Semiconductor is an excellent choice for designers looking to implement non-volatile memory solutions in their products. Its industry-standard packaging and interface ensure that it can be easily adopted into existing designs, reducing time to market and simplifying the design process.

You May Also Be Interested in

Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Lowest to $0.2041

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess