Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Data Bus Width 32 b
Interface CAN, SPI
Max Frequency 64 MHz
Maximum Operating Temperature 125 °C
Memory Size 512 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Number of Pins 144
Number of Programmable I/O 80
Number of Timers/Counters 4
Radiation Hardening No
RAM Size 40 kB
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 1085849-PPC5604PEFF0MLQ
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PPC5604PEFF0MLQ CAD Model

Description

The NXP PPC5604PEFF0MLQ is a high-performance microcontroller designed for automotive and industrial applications. This advanced microcontroller is part of NXP's Power Architecture family, which is renowned for its robust performance and reliability. The PPC5604PEFF0MLQ is engineered to meet the rigorous demands of modern embedded systems, offering a perfect blend of power efficiency and processing capabilities.

With its 32-bit Power Architecture core, the PPC5604PEFF0MLQ operates at a frequency of up to 64 MHz, providing ample computational power for complex tasks. The device is equipped with 512 KB of flash memory, ensuring sufficient space for application code and data storage. Additionally, it features 64 KB of RAM, which allows for efficient data processing and multitasking.

The microcontroller's rich set of peripherals includes multiple communication interfaces such as CAN, LIN, and SPI, enabling seamless connectivity and data exchange with other components in a system. It also boasts an array of analog and digital I/Os, timers, and a 12-bit analog-to-digital converter (ADC), making it highly versatile for various control and monitoring applications.

Safety is a paramount concern in automotive and industrial environments, and the PPC5604PEFF0MLQ addresses this with its built-in safety features. It supports Error Correction Code (ECC) on both flash and RAM, ensuring data integrity and system reliability. Furthermore, its integrated watchdog timer helps to maintain system stability by monitoring the proper operation of the software.

The microcontroller is housed in a 64-pin LQFP package, which is ideal for space-constrained applications. Its robust design ensures operation over a wide temperature range, making it suitable for harsh environments. Whether it's for engine control units, body electronics, or industrial control systems, the NXP PPC5604PEFF0MLQ is a dependable choice for developers seeking a microcontroller that delivers both performance and durability.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $9.0276
ECAD model for FS32K144HFT0MLLR
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $7.5657
ECAD model for FS32K118LAT0MLFT
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF1A2MPMC-G-SNE2
Texas Instruments
IC MCU 8BIT 4KB OTP 40DIP
Lowest to $10.5382
ECAD model for COP8SAC740N8

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $63.0631 $126.1262
3+ $51.7440 $155.2320
4+ $50.1271 $200.5084
6+ $48.5100 $291.0600
7+ $46.8931 $328.2517
10+ $42.0420 $420.4200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention