EN
  • EN
  • DE

DS36276MX

Part No DS36276MX
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description FAILSAFE Multipoint Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1169331-DS36276MX
Manufacturer Homepage www.ti.com
Family Name DS36276
Introduction Date July 01, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS36276MX CAD Model

Description

Introducing the DS36276MX Interface Transceiver from Texas Instruments

The DS36276MX is a robust, high-performance interface transceiver from the renowned semiconductor manufacturer, Texas Instruments. This device is part of the family of monolithic bus transceivers designed to provide bidirectional communication for balanced and unbalanced digital data transmission. It is specifically engineered to meet the stringent requirements of the industrial standard RS-485 and RS-422 communication protocols.

With its tri-state differential line driver and differential input line receiver, the DS36276MX offers full-duplex data communication on multipoint bus transmission lines. It is optimized for balanced data transmission and is capable of handling high-speed data rates, making it an ideal choice for networked control systems, data acquisition units, and other sophisticated industrial applications.

The device boasts a wide common-mode voltage range, ensuring reliability and noise immunity even in electrically noisy environments. This feature is critical for industrial settings where heavy machinery or variable power supplies may introduce interference. Additionally, the DS36276MX has a thermal shutdown feature to protect against excessive power dissipation that could otherwise damage the transceiver.

Designed with a flexible supply voltage range, the DS36276MX is compatible with a variety of logic families. Its low-power consumption makes it suitable for energy-efficient designs, while the pin-compatible nature of the device allows for easy upgrades and compatibility with existing board layouts. The transceiver is available in a compact, surface-mount package, facilitating its integration into space-constrained applications.

Key features of the DS36276MX include:

  • Operational compliance with RS-485 and RS-422 standards
  • Tri-state differential line driver and receiver
  • Wide common-mode voltage range for improved noise immunity
  • Thermal shutdown protection
  • Low-power consumption for energy-efficient designs
  • Flexible supply voltage range for compatibility with various logic levels
  • Compact surface-mount packaging for space-saving applications

Overall, the DS36276MX from Texas Instruments represents a reliable, high-quality solution for data communication in demanding industrial environments. Its robust feature set ensures that your data transmission remains both secure and efficient, maintaining system integrity and performance.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3249 $52.9960
95+ $1.0871 $103.2745
145+ $1.0532 $152.7140
200+ $1.0192 $203.8400
255+ $0.9852 $251.2260
340+ $0.8833 $300.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,240 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess