Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 25V
Output Voltage 1.2V
Output Voltage MAX 22.5V
Output Current 3A
Frequency - Switching 1.25MHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 125°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Manufacturer Homepage www.linear.com
Win Source Part Number 710888-LT1765ES8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1765
Introduction Date September 20, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT1765ES8#TRPBF CAD Model

Description

Product Overview: LT1765ES8#TRPBF

The LT1765ES8#TRPBF is a high-performance, low voltage, monolithic synchronous step-down switching regulator produced by Linear Technology. This efficient power management integrated circuit is designed to deliver continuous output currents up to 3A with a wide input voltage range of 2.7V to 20V, making it an excellent choice for a variety of demanding applications.

Key Features:

  • High Efficiency: The LT1765ES8#TRPBF boasts a high efficiency that reduces power loss and heat dissipation, which is essential for maintaining the longevity and reliability of electronic systems.
  • Adjustable Output Voltage: Users can adjust the output voltage from 1.25V to V<sub>IN which allows for a high degree of flexibility in matching the power requirements of various loads.
  • Stable with Low ESR Capacitors: This regulator is stable with ceramic, tantalum, and aluminum electrolytic capacitors, offering design flexibility and reliability with different types of output capacitors.
  • Overtemperature and Overcurrent Protection: The device includes robust protection features such as overtemperature and overcurrent protection, ensuring safe operation under abnormal conditions.
  • High Switching Frequency: With a switching frequency up to 500kHz, the LT1765ES8#TRPBF allows for the use of smaller, lower-cost inductors and capacitors, resulting in a compact power supply solution.

Applications:

The versatility of the LT1765ES8#TRPBF makes it suitable for a broad range of applications, including:

  • Telecommunications
  • Portable Computers
  • Distributed Power Systems
  • Industrial Equipment
  • Battery-Operated Devices

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LT1765ES8#TRPBF is no exception. It is available in an 8-lead SO package and is designed for surface-mount technology (SMT), meeting the requirements for automated mass production. The part number suffix 'TRPBF' indicates that the device is provided in tape and reel packaging and is lead-free (Pb-free), which is compliant with RoHS (Restriction of Hazardous Substances) directives for environmental safety.

You May Also Be Interested in

ON Semiconductor
IC REG BUCK 1.233V 600MA 6UMLP
Need more? Email Us
ECAD model for FAN5361UMP123X
National Semiconductor (TI)
Regulated 90mA Buck-Boost Switched Capacitor DC/DC Converter
Lowest to $20.8167
ECAD model for LM3354MM-5.0
Linear Technology
4.5A, 500kHz Step-Down Switching Regulator
Need more? Email Us
ECAD model for LT1374IR-5SYNC
National Semiconductor (TI)
IC REG BUCK 1.2V/1.8V DL 20USMD
Need more? Email Us
ECAD model for LM3370TLX-3006/NOPB
National Semiconductor (TI)
520kHz/1.6MHz - Space-Efficient Boost and SEPIC DC-DC Regulator
Lowest to $3.8114
ECAD model for LM2735XMYX
Maxim Integrated
IC REG QSOP
Need more? Email Us
ECAD model for MAX16959GEE/V+
Semtech Corporation
3A EcoSpeedTM Synchronous Step-Down Regulator with Automatic Power Save
Lowest to $3.6234
ECAD model for SC173A
Micrel
1MHz, 6A Integrated Switch High Efficiency Synchronous Buck Regulator
Need more? Email Us
ECAD model for MIC22602YML
Micrel
10A Integrated Switch Synchronous Buck Regulator with Frequency Programmable to 2MHz
Need more? Email Us
ECAD model for MIC22950YML

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8022 $65.4066
6+ $17.8890 $107.3340
9+ $17.3300 $155.9700
12+ $16.7710 $201.2520
16+ $16.2119 $259.3904
21+ $14.5348 $305.2308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,425 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention