EN
  • EN
  • DE

PM5326H-FI

Part No PM5326H-FI
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 1292FCBGA / Telecom IC SONET/SDH 1292-FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Function SONET/SDH
Interface SFI-4
Voltage - Supply 1.2V
Mounting Type Surface Mount
Supplier Device Package 1292-FCBGA
Standard Package 21 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 930727-PM5326H-FI
Ultra Librarian 3D Model Ultra Librarian PM5326H-FI CAD Model

Description

Microchip Technology's PM5326H-FI: High-Performance Networking Solution

The PM5326H-FI is a cutting-edge product from Microchip Technology, designed to cater to the demanding requirements of modern network infrastructure. This device is a testament to Microchip's commitment to providing innovative solutions that enhance connectivity and data transmission across various platforms.

Key Features of the PM5326H-FI

  • High-Speed Performance: The PM5326H-FI is engineered to support high-speed data processing, making it suitable for applications that require quick data throughput and low latency.
  • Advanced Connectivity: With its state-of-the-art connectivity options, this product ensures seamless integration into existing network systems, facilitating efficient communication between devices.
  • Robust Reliability: Built with durability in mind, the PM5326H-FI promises a reliable performance under various environmental conditions, ensuring consistent operation over time.
  • Energy Efficiency: In line with Microchip's dedication to sustainability, this device is designed to be energy-efficient, reducing power consumption without compromising on performance.
  • Customizable Configuration: The PM5326H-FI offers flexible configuration options, allowing it to be tailored to specific application needs and making it a versatile choice for a wide range of networking tasks.

Applications of the PM5326H-FI

The PM5326H-FI is ideal for deployment in various high-demand networking scenarios, including:

  • Data centers
  • Telecommunication networks
  • Enterprise networking systems
  • Cloud computing infrastructure
  • Internet of Things (IoT) applications

Microchip Technology's PM5326H-FI stands out as a robust and efficient solution for businesses and organizations looking to enhance their network capabilities. With its combination of speed, reliability, and energy efficiency, this product is poised to play a pivotal role in the advancement of networking technologies and the support of the ever-growing demand for high-speed data transmission.

Whether you're upgrading an existing system or building a new network from scratch, the PM5326H-FI from Microchip Technology is a smart investment that will deliver superior performance and support the needs of your data-intensive applications.

You May Also Be Interested in

Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Infineon Technologies
Lowest to $5.6191
Infineon Technologies
Need more? Email Us
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
ST-Ericsson Inc
Lowest to $42.5952
Infineon Technologies
Lowest to $21.6228
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Infineon Technologies
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.5888 $105.1776
3+ $43.1498 $129.4494
5+ $41.8015 $209.0075
6+ $40.4530 $242.7180
8+ $39.1045 $312.8360
10+ $35.0593 $350.5930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess