EN
  • EN
  • DE

CAT24C256HU4IGT3

Part No CAT24C256HU4IGT3
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 256KBIT 400KHZ 8UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Max Frequency 1MHz
Access Time 500ns
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-UDFN-EP (2x3)
Win Source Part Number 092046-CAT24C256HU4IGT3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT24C256HU4IGT3 CAD Model

Description

ON Semiconductor CAT24C256HU4IGT3 EEPROM

The CAT24C256HU4IGT3 is a high-performance, 256-Kb Serial EEPROM memory chip from ON Semiconductor, designed to provide robust storage solutions for a wide range of applications. This integrated circuit features a 256-kilobit capacity, arranged in an organized structure of 32,768 words of 8 bits each, offering ample space for firmware storage, device configuration, or data logging tasks.

One of the key features of the CAT24C256HU4IGT3 is its I²C-compatible (I2C) interface, which ensures simple and efficient two-wire serial communication with microcontrollers and other digital devices. The I²C interface supports a variety of bus speeds, including the fast mode (400 kHz) and standard mode (100 kHz), providing flexibility in system design and ensuring compatibility with a wide range of I²C bus specifications.

The device operates across a broad voltage range of 2.5V to 5.5V, making it suitable for both 3.3V and 5V systems. This versatility allows designers to integrate the EEPROM into various applications without worrying about voltage compatibility issues. Furthermore, the CAT24C256HU4IGT3 is designed to withstand harsh environmental conditions, with an operational temperature range of -40°C to +85°C, ensuring reliable performance in extreme scenarios.

For data protection, the CAT24C256HU4IGT3 offers a write protect pin (WP) that can be used to prevent accidental data overwrites and ensure the integrity of the stored information. This feature is particularly useful for applications where data security and stability are of paramount importance.

ON Semiconductor has also taken measures to ensure the longevity of the CAT24C256HU4IGT3. The EEPROM is rated for a high endurance of 1 million write cycles and a data retention period of over 100 years, guaranteeing that data remains safe and intact over extended periods.

In terms of packaging, the CAT24C256HU4IGT3 comes in a compact, surface-mount, lead-free/halogen-free 8-pin TSSOP package. This small footprint allows for space-saving designs and is ideal for applications where board real estate is at a premium.

Overall, the CAT24C256HU4IGT3 from ON Semiconductor is a reliable and flexible memory solution that meets the needs of modern electronic systems, offering robust storage capabilities and ensuring data integrity across a wide range of operating conditions and applications.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5075 $50.7500
245+ $0.4164 $102.0180
375+ $0.4034 $151.2750
515+ $0.3904 $201.0560
665+ $0.3774 $250.9710
890+ $0.3383 $301.0870
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess