EN
  • EN
  • DE

CAT24C16WI-GT3JN

Part No CAT24C16WI-GT3JN
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 16KBIT 400KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 202196-CAT24C16WI-GT3JN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT24C16WI-GT3JN CAD Model

Description

ON Semiconductor CAT24C16WI-GT3JN EEPROM

The CAT24C16WI-GT3JN is a high-performance, serial electrically erasable programmable read-only memory (EEPROM) device brought to you by ON Semiconductor, a trusted leader in innovative energy-efficient electronics. This EEPROM boasts a 16-Kb memory density and operates over a wide voltage range, making it versatile for various applications.

Key Features

  • Memory Size: 16-Kbit (2,048 x 8)
  • Interface Type: I²C (2-Wire)
  • Operating Voltage Range: 1.8V to 5.5V, accommodating a broad spectrum of applications from low-power handheld devices to industrial systems.
  • Write Cycle Time: 5 ms typical, allowing for quick data storage.
  • Temperature Range: The device is operational from -40°C to +85°C, ensuring reliability across various environmental conditions.
  • Packaging: The CAT24C16WI-GT3JN comes in a compact SOIC-8 package, suited for space-constrained applications.
  • Hardware Write Protection: A dedicated pin (WP) is provided to lock the EEPROM, preventing inadvertent writes during critical operations or after deployment.

Applications

The CAT24C16WI-GT3JN is designed to meet the demands of a multitude of applications, including but not limited to:

  • Consumer electronics such as smartphones, tablets, and gaming devices
  • Industrial and medical equipment requiring robust memory storage
  • Automotive systems where dependable non-volatile memory is crucial
  • Telecommunication infrastructure that demands consistent performance

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The CAT24C16WI-GT3JN EEPROM is manufactured with this commitment in mind, ensuring that it meets the stringent requirements for performance and reliability. With its low-power consumption and integrated error correction, this EEPROM is an excellent choice for designers looking for a memory solution that is both efficient and reliable.

Whether you are developing the latest consumer gadget or working on cutting-edge industrial automation, the CAT24C16WI-GT3JN from ON Semiconductor is a memory component that can help you achieve your design goals with confidence.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
STMicroelectronics
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4966 $59.5920
285+ $0.4075 $116.1375
440+ $0.3948 $173.7120
605+ $0.3820 $231.1100
785+ $0.3693 $289.9005
1,050+ $0.3310 $347.5500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,340 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess