ON Semiconductor CAT24C16HU4I-GT3 EEPROM
The CAT24C16HU4I-GT3 is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, a leading manufacturer in the semiconductor industry. This device offers a robust storage solution for applications that require data retention and flexible data management. With a 16-Kb memory size, it is ideal for a wide range of applications, including consumer electronics, industrial automation, and automotive systems.
Key Features
- Memory Size: 16-Kb (2,048 x 8 bits) provides ample space for firmware storage, device configurations, or small data logging tasks.
- Interface: I²C (Two-Wire) serial interface ensures simple integration into most microcontroller-based systems, with support for up to 1 MHz frequency for fast data transfer.
- Supply Voltage: Operates across a wide range of voltages from 2.5V to 5.5V, making it versatile for various circuit designs and compatible with both 3.3V and 5V logic levels.
- Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under harsh environmental conditions.
- Write Cycle Time: Fast write cycle times of 5 ms max, enabling quick updates to stored data.
- Endurance: High endurance with 1,000,000 program/erase cycles, guaranteeing a long operational lifespan for applications that frequently update stored data.
- Data Retention: Excellent data retention rated at 100 years, ensuring the preservation of data over extended periods.
- Packaging: Available in an 8-pin TSSOP package, which is suitable for surface-mount technology and compact PCB layouts.
Applications
The CAT24C16HU4I-GT3 is versatile and can be used in a variety of applications. It is particularly suited for:
- Consumer electronics such as smart appliances, wearable devices, and gaming consoles
- Industrial control systems that require reliable data logging or parameter storage
- Automotive electronics, including infotainment systems and engine control units
- Telecommunication devices, where non-volatile memory is essential for storing configuration data
ON Semiconductor's CAT24C16HU4I-GT3 EEPROM combines high-density storage with the reliability and durability required for modern electronic systems. Its ease of integration, coupled with ON Semiconductor's reputation for quality, makes it a go-to choice for designers and engineers looking to incorporate non-volatile memory into their products.