ON Semiconductor CAT24C128HU3IGT3 EEPROM
The CAT24C128HU3IGT3 is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, designed to provide efficient non-volatile data storage. This device is a part of the serial Electrically Erasable PROM family and offers a significant amount of memory, specifically a 128-Kb (16,384 x 8) capacity, making it ideal for a wide range of applications that require data retention upon power loss.
Key Features
- Memory Size: 128-Kb (16,384 x 8) provides ample space for firmware storage, device configuration, and data logging.
- Interface: I²C (Inter-Integrated Circuit) serial interface ensures simple integration with most microcontrollers and processors, facilitating easy communication and data transfer.
- Write Cycle Time: Fast write cycle times of 5 ms typical, allowing for efficient data management and reduced wait times during operations.
- Operating Voltage Range: Versatile power supply range from 2.5V to 5.5V, catering to a variety of system power requirements.
- Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.
- Packaging: The device comes in a user-friendly 8-lead TSSOP package, which is suitable for space-constrained applications.
Applications
The CAT24C128HU3IGT3 is suitable for a diverse array of applications, including:
- Industrial and automotive control systems
- Portable consumer devices
- Medical devices
- Smart instrumentation
- Networking equipment
ON Semiconductor's commitment to quality and reliability is evident in the CAT24C128HU3IGT3, making it a smart choice for designers seeking a robust and versatile memory solution. Whether you're developing the next generation of consumer electronics or working on critical industrial equipment, this EEPROM can help you achieve your design goals with its combination of performance, flexibility, and reliability.