EN
  • EN
  • DE

CAT24C01WE-GT3

Part No CAT24C01WE-GT3
Manufacturer ON Semiconductor
Catalog Memory
Description CAT24C01 - 1-KBIT I2C SERIAL EEP / Memory IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1323523-CAT24C01WE-GT3
Ultra Librarian 3D Model Ultra Librarian CAT24C01WE-GT3 CAD Model

Description

ON Semiconductor CAT24C01WE-GT3 EEPROM

The ON Semiconductor CAT24C01WE-GT3 is a high-performance, serial electrically erasable programmable read-only memory (EEPROM) device that provides robust storage solutions for a wide range of applications. This EEPROM device offers a storage capacity of 1-Kb (128 x 8) and utilizes the standard I²C serial interface for communication, making it an ideal choice for systems that require low-power and reliable data retention.

Key Features

  • Memory Size: 1-Kb (128 x 8 bits) of EEPROM storage, providing sufficient space for device configuration, calibration data, and small application parameter storage.
  • Interface: I²C (2-wire) serial interface for seamless integration with microcontrollers and other digital systems, supporting a bus speed of up to 400 kHz.
  • Supply Voltage: Operates across a wide voltage range of 2.5V to 5.5V, making it versatile for both 3.3V and 5V systems.
  • Write Cycle Time: Fast write cycle times of 5 ms (typical), enabling efficient data handling and minimal wait times for write operations.
  • Data Retention: Long data retention period of 100 years, ensuring the persistence of data over extensive periods without power.
  • Endurance: High endurance with 1,000,000 program/erase cycles per byte, allowing for frequent data updates without degradation of memory integrity.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, suitable for use in harsh environmental conditions.
  • Packaging: Available in a small 8-pin SOP (Small Outline Package), optimizing board space and making it an excellent choice for space-constrained applications.

Applications

The CAT24C01WE-GT3 is designed for versatile applications that require a small, robust, and reliable non-volatile memory solution. It is commonly used in:

  • Consumer electronics such as smart appliances, wearables, and mobile devices.
  • Industrial and automation systems for configuration and parameter storage.
  • Automotive systems for storing calibration data and user preferences.
  • Medical devices for critical data retention and device configuration.
  • Telecommunication systems for address book and setting storage.

Overall, the CAT24C01WE-GT3 from ON Semiconductor is a highly reliable EEPROM choice for designers looking to enhance their storage capabilities in a compact and efficient manner.

You May Also Be Interested in

Adesto Technologies
IC FLASH 8MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC
Lowest to $3.7068
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us
Infineon Technologies
IC FLASH 512MBIT SPI/QUAD 16SOIC
Lowest to $10.5207
Micron Technology Inc.
LPDDR4 32G 1GX32 FBGA DDP / SDRAM - Mobile LPDDR4X Memory IC 32Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $349.2538
Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8WLCSP / FLASH Memory IC 4Mbit SPI 85 MHz 8-WLCSP (1.63x1.58)
Lowest to $13.9285
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Lowest to $1.2527
Everspin Technologies Inc.
IC RAM 256KBIT PARALLEL 44TSOP2 / MRAM (Magnetoresistive RAM) Memory IC 256Kbit Parallel 35 ns 44-TSOP2
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956
Adesto Technologies
IC CBRAM 64KBIT SPI 5MHZ 8TSSOP / CBRAM Memory IC 64Kbit SPI 5 MHz 8-TSSOP
Lowest to $1.0815

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess