Product Overview: CAT24AA16TDI-GT3
The CAT24AA16TDI-GT3 is a high-performance, 16-Kb Serial EEPROM memory device from ON Semiconductor. This integrated circuit is designed to deliver a reliable and flexible storage solution for a wide range of applications. The CAT24AA16TDI-GT3 utilizes the I²C (Inter-Integrated Circuit) interface, making it an ideal choice for applications that require efficient communication with microcontrollers and other digital systems.
Key Features
- Memory Size: 16-Kilobits (2 Kbytes)
- Interface: I²C compatible 2-wire serial interface
- Operating Voltage Range: 1.7V to 5.5V, accommodating a variety of system voltages
- Write Cycle Time: 5 ms (max), enabling fast data storage
- Temperature Range: Industrial grade (-40°C to +85°C), ensuring reliable operation under harsh conditions
- Packaging: 8-pin TDFN, offering a compact footprint
Applications
The CAT24AA16TDI-GT3 is versatile and can be used in various applications such as:
- Consumer Electronics
- Industrial Control Systems
- Medical Devices
- Automotive Systems
- Smart Meters
Performance and Reliability
ON Semiconductor's commitment to quality is evident in the CAT24AA16TDI-GT3, with its robust design and manufacturing process ensuring high reliability and performance. The device offers a high endurance of 1 million write cycles and data retention of 100 years, making it a dependable choice for applications requiring long-term data storage.
Environmental Compliance
The CAT24AA16TDI-GT3 is designed with environmental responsibilities in mind. It is compliant with RoHS (Restriction of Hazardous Substances) and Halogen-Free standards, reflecting ON Semiconductor's dedication to reducing the environmental impact of its products.
Conclusion
For designers looking for a compact, reliable, and easy-to-use non-volatile memory solution, the CAT24AA16TDI-GT3 from ON Semiconductor is an excellent choice. Its wide voltage range, industrial temperature rating, and compliance with environmental standards make it suitable for a broad range of applications.