The CAT22C10P-20 is a high-performance, 1-Kbit Parallel EEPROM manufactured by ON Semiconductor. This non-volatile memory device features a 128 x 8-bit organization, which makes it ideal for a wide range of data storage applications where reliable and efficient data retention is crucial.
Key Features
- Storage Capacity: 1-Kbit (128 x 8)
- Access Time: Fast access time of 200 ns
- Operating Voltage: 4.5V to 5.5V, suitable for various logic levels and power supplies
- Write Cycle Time: 10 ms write cycle time with endurance of 1,000,000 write cycles
- Data Retention: Guaranteed data retention of 100 years, ensuring long-term reliability
- Package: Available in a PDIP package for easy integration into a variety of circuit boards
- Temperature Range: Operational across a wide temperature range from 0°C to 70°C
Applications
The CAT22C10P-20 EEPROM is versatile and can be used in various applications, including:
- Industrial control systems
- Automotive electronics
- Medical devices
- Smart cards
- Telecommunications
- Consumer electronics
Performance and Reliability
ON Semiconductor's CAT22C10P-20 is designed for optimal performance and reliability. The EEPROM's fast access time allows for quick data retrieval, which is essential for time-sensitive applications. The device's robust write cycle endurance and long data retention capability make it a reliable choice for critical data storage needs.
Easy Integration
With its industry-standard PDIP package, the CAT22C10P-20 is easy to integrate into existing designs, minimizing the need for significant hardware changes. Its compatibility with a wide range of voltages and temperatures also ensures that this EEPROM can be used in diverse environments without sacrificing performance.