EN
  • EN
  • DE

CAT28F020N-90

Part No CAT28F020N-90
Manufacturer ON Semiconductor
Catalog Memory
Description CAT28F020N-90 Catalyst
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 90 ns
Mounting SMD (SMT)
Case / Package PLCC
Data Bus Width 8 b
Interface Parallel
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Memory Size 256 kB
Memory Type NOR
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
RoHS Non-Compliant
Win Source Part Number 1051166-CAT28F020N-90
Categories Memory
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT28F020N-90 CAD Model

Description

ON Semiconductor CAT28F020N-90 Flash Memory

The CAT28F020N-90 is a high-performance, 2 Megabit Flash memory component produced by ON Semiconductor. This non-volatile memory device offers a storage capacity of 2 Mbit (256K x 8) and is designed for applications that require fast read and write operations, high reliability, and a convenient sector-based erase capability.

Key Features

  • Memory Capacity: 2 Mbit (256K x 8)
  • Access Time: 90 nanoseconds, providing quick access to data for high-speed applications.
  • Programming Voltage: 5V ± 10%, allowing for easy integration with existing 5V systems.
  • Endurance: Capable of withstanding a minimum of 10,000 program/erase cycles, ensuring long-term reliability.
  • Data Retention: Guarantees data retention for a minimum of 10 years, offering durable storage over time.
  • Temperature Range: Operates within a temperature range of 0°C to 70°C, suitable for commercial applications.
  • Erase/Programming: Sector erase architecture allows for flexible data management and in-system reprogrammability.
  • Package: Available in a 32-pin PLCC (Plastic Leaded Chip Carrier) package, providing a compact footprint for space-constrained applications.

Applications

The CAT28F020N-90 is ideal for a variety of applications that demand reliable and durable memory storage. Common uses include:

  • Embedded systems
  • Boot memory for computers and processors
  • Telecommunication devices
  • Industrial control systems
  • Automotive electronics
  • Medical devices

Technical Specifications

ON Semiconductor's CAT28F020N-90 provides robust features that ensure seamless operation and easy integration into various systems. Its fast access time and sector erase functionality make it an excellent choice for applications where frequent updates to stored data are required. The device's adherence to JEDEC standards ensures compatibility with common system architectures.

For designers and engineers looking for a reliable Flash memory solution, the CAT28F020N-90 from ON Semiconductor offers a compelling combination of performance, durability, and ease of use.

You May Also Be Interested in

Everspin Technologies Inc.
IC RAM 256KBIT PARALLEL 44TSOP2 / MRAM (Magnetoresistive RAM) Memory IC 256Kbit Parallel 35 ns 44-TSOP2
Need more? Email Us
Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951
Adesto Technologies
IC CBRAM 256KBIT SPI 8TSSOP / CBRAM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT SPI 5MHZ 8TSSOP / CBRAM Memory IC 64Kbit SPI 5 MHz 8-TSSOP
Lowest to $1.0815
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956
Adesto Technologies
IC FLASH 16MBIT SPI 100MHZ 8UDFN / FLASH Memory IC 16Mbit SPI 100 MHz 8-UDFN (5x6)
Lowest to $2.9105
Infineon Technologies
IC FLASH 512MBIT SPI/QUAD 16SOIC
Lowest to $10.5207

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess