EN
  • EN
  • DE

CAT1640WI-42

Part No CAT1640WI-42
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description Processor Supervisor 3V/3.3V/5V 8-Pin SOIC N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Max Operating Temperature 85 °C
Max Power Dissipation 1 W
Max Reset Threshold Voltage 4.5 V
Max Supply Current 3 mA
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 4.25 V
Min Supply Voltage 3 V
Mount Surface Mount
Number of Pins 8
Number of Voltages Monitored 1
Operating Supply Current 3 mA
Overvoltage Threshold 4.5 V
RoHS Compliant
Undervoltage Threshold 4.25 V
Watchdog Timer No
Win Source Part Number 1184002-CAT1640WI-42
Categories PMIC - Supervisors
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT1640WI-42 CAD Model

Description

The CAT1640WI-42 is a robust, high-performance integrated circuit (IC) from ON Semiconductor, designed to cater to a wide range of power management applications. This device is part of ON Semiconductor's extensive portfolio of power management solutions, known for their reliability and efficiency.

Key Features

  • High Precision Voltage: The CAT1640WI-42 provides a precise output voltage, which is critical for sensitive electronic applications that require stable power supply.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC ensures low quiescent current, reducing the overall power consumption of the system it's integrated into.
  • Wide Operating Temperature Range: It operates reliably over a broad temperature spectrum, making it suitable for industrial and automotive applications that experience extreme temperature conditions.
  • Robust Output Current: This device is capable of delivering a consistent output current, which is essential for driving loads in various electronic circuits.

Applications

The CAT1640WI-42 is versatile and can be used in numerous applications, including but not limited to:

  • Portable Devices
  • Embedded Systems
  • Power Supply Modules
  • Automotive Electronics
  • Industrial Control Systems

Technical Specifications

Parameter Value
Output Voltage Specified by product code
Package Type SOP-8
Operating Temperature -40°C to +85°C
Max Output Current Dependent on usage conditions

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The CAT1640WI-42 is manufactured with stringent quality control processes, ensuring high reliability and performance consistency for the end-user. Customers can trust in the durability and long-term performance of this power management IC.

For detailed product specifications, technical documents, and application support, visit ON Semiconductor's official website or contact their customer support team.

You May Also Be Interested in

ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess