EN
  • EN
  • DE

BZX84C4V7LT3G

Part No BZX84C4V7LT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Diode Single 4.7V 5% 80Ohm 300mW 3-Pin SOT-23 T/R / DIODE ZENER 4.7V 225MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 4.7V
Tolerance ±6%
Maximum Power Dissipation 225mW
Impedance (Max) (Zzt) 80 Ohm
Current - Reverse Leakage @ Vr 3μA @ 2V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 102170-BZX84C4V7LT3G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics, Portable Devices
Family Name BZX84C4V7L
Introduction Date October 13, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian BZX84C4V7LT3G CAD Model

Description

ON Semiconductor BZX84C4V7LT3G Zener Diode

The BZX84C4V7LT3G is a high-quality Zener diode from ON Semiconductor, designed to provide excellent voltage regulation with a nominal Zener voltage of 4.7 volts. This Zener diode is a popular choice for a wide range of applications, including voltage stabilization, surge suppression, and as a reference element in precision circuits.

Key Features

  • Zener Voltage: 4.7V with a tolerance of ±5%, ensuring precise voltage regulation for sensitive circuits.
  • Power Dissipation: Capable of dissipating up to 225mW of power, making it suitable for handling moderate power levels in compact circuit designs.
  • Package: Supplied in a small SOT-23 surface-mount package, which is ideal for space-constrained applications and allows for efficient automated assembly processes.
  • Operating Temperature Range: Designed to operate within a wide temperature range from -55°C to +150°C, ensuring reliability and performance under extreme conditions.
  • Low Leakage Current: Exhibits low leakage current characteristics, which enhances the overall efficiency of the device and reduces power loss.
  • Configuration: Available in a standard configuration, with the cathode connected to the package's marked side, simplifying circuit design and layout.

Applications

The BZX84C4V7LT3G is versatile and can be used in various electronic applications, including:

  • Consumer electronics such as TVs, computers, and mobile devices where stable voltage is crucial for performance and longevity.
  • Industrial systems where precise voltage regulation is necessary to protect sensitive components and ensure consistent operation.
  • Automotive electronics that require robust components capable of withstanding harsh environments.
  • Telecommunication devices that need stable voltage supplies for accurate signal processing.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the BZX84C4V7LT3G is no exception. This Zener diode is manufactured with high standards, ensuring that it meets the rigorous requirements of various industries. It is a reliable component that designers and engineers can trust for their circuit protection and voltage regulation needs.

With its combination of precision, power handling, and compact form factor, the BZX84C4V7LT3G from ON Semiconductor is an excellent choice for any application requiring a high-performance Zener diode.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess