EN
  • EN
  • DE
  • IT

BSS138LT3G

Part No BSS138LT3G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Power MOSFET 200 mA, 50 V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 50V
Current - Continuous Drain (Id) @ 25°C 200mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 5V
Vgs(th) (Maximum) @ Id 1.5V @ 1mA
Input Capacitance (Ciss) (Maximum) @ Vds 50pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 225mW (Ta)
Rds On (Maximum) @ Id, Vgs 3.5 Ohm @ 200mA, 5V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package SOT-23-3 (TO-236)
Package TO-236-3, SC-59, SOT-23-3
Win Source Part Number 1154914-BSS138LT3G
Manufacturer Homepage www.onsemi.com
Family Name BSS138L
Introduction Date June 16, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BSS138LT3G CAD Model

Description

The BSS138LT3G is a high-performance N-Channel Logic Level Enhancement Mode Field Effect Transistor (MOSFET) designed by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is a fundamental component for a wide range of electronic applications, including power management, switching, and signal processing.

Key Features

  • Voltage Rating: The BSS138LT3G is rated for a drain-source voltage (V<sub>DS) of 50V, which makes it suitable for various mid-voltage applications.
  • Current Capacity: It can deliver a continuous drain current (I<sub>D) of 200mA, providing sufficient current for numerous electronic circuits.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of 3.5Ω at V<sub>GS = 10V, the device ensures minimal power loss and improved efficiency.
  • High-Speed Switching: The BSS138LT3G is designed for fast switching applications, thanks to its quick turn-on and turn-off times.
  • SOT-23 Package: Encased in a small surface-mount SOT-23 package, this MOSFET is ideal for space-constrained applications.
  • Logic Level Gate Drive: It can be driven by logic-level voltages, making it compatible with modern microcontrollers and digital circuits.

Applications

The versatility of the BSS138LT3G allows it to be used in a variety of applications, including:

  • Load/Power Switching Circuits
  • DC/DC Converters
  • Motor Control Systems
  • Power Management Functions
  • Logic Level Conversion
  • Portable Devices

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The BSS138LT3G is manufactured with rigorous standards, ensuring reliable performance in demanding environments. It is also RoHS compliant, reflecting the company's dedication to environmental sustainability.

Conclusion

The BSS138LT3G from ON Semiconductor embodies a blend of efficiency, reliability, and miniaturization. Its robust electrical characteristics and compact form factor make it an excellent choice for designers looking to optimize their electronic designs. Whether for switching, power management, or interfacing, the BSS138LT3G is a versatile component that meets the needs of modern electronic systems.

You May Also Be Interested in

ON Semiconductor
MOSFET P-CH 30V 50A TO-220AB
Lowest to $9.8883
Panasonic
MOSFET N CH 20V 2A SMINI3-G1-B
Lowest to $0.1926
ON Semiconductor
MOSFET P-CH 200V 6A TO-220AB
Lowest to $1.4344
ON Semiconductor
MOSFET P-CH 60V 12A DPAK
Lowest to $0.1695
ON Semiconductor
MOSFET N-CH 60V 32A TO-220AB
Need more? Email Us
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A TO-220
Lowest to $0.7029
Panasonic
MOSFET 2N-CH 20V 7A WMINI8
Need more? Email Us
ON Semiconductor
MOSFET N-CH 50V 75A D2PAK-3
Need more? Email Us
ON Semiconductor
MOSFET N-CH 30V 1.6A SOT-23-3
Lowest to $0.8316

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,515+ $0.0371 $56.2065
3,230+ $0.0347 $112.0810
5,020+ $0.0335 $168.1700
7,195+ $0.0311 $223.7645
9,330+ $0.0300 $279.9000
11,630+ $0.0289 $336.1070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 822,870 pieces
MOQ: 1515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess