EN
  • EN
  • DE
  • IT

GFD30N03

Part No GFD30N03
Manufacturer Vishay
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060764-GFD30N03
Categories OEM Parts(F-I)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GFD30N03 CAD Model

Description

The GFD30N03 is an N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Vishay. MOSFETs are semiconductor devices widely used as switches or amplifiers in electronic circuits.

Applications:

  • DC-DC Converters: Used as switching elements in DC-DC converters to regulate voltage levels.
  • Motor Control: Controls the speed and direction of DC motors in various applications.
  • Power Management: Used in power supplies and battery management systems to control power flow.
  • Load Switching: Turns on and off various loads in electronic circuits, such as LEDs, relays, and other components.
  • Lighting Control: Used in dimming circuits for LED lighting.

Features:

  • N-Channel MOSFET: Allows current flow when a positive voltage is applied to the gate terminal.
  • Low On-Resistance (RDS(on)): Minimizes power loss during switching, resulting in higher efficiency.
  • Fast Switching Speed: Enables rapid switching between on and off states.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Avalanche Rated: Can withstand transient voltage spikes without damage.

Benefits:

  • High Efficiency: Low on-resistance and gate charge contribute to high energy efficiency.
  • Fast Switching: Allows for higher switching frequencies in power electronics applications.
  • Reliable Operation: Robust design ensures reliable performance in demanding environments.
  • Simple Drive Requirements: Relatively easy to drive compared to other types of transistors.

Additional Details:

The GFD30N03 typically comes in a through-hole or surface-mount package. The datasheet specifies key parameters such as drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and power dissipation. These parameters are critical for selecting the appropriate MOSFET for a given application. The low on-resistance of the GFD30N03 makes it suitable for applications where minimizing power loss is important. Careful attention should be paid to thermal management to ensure that the MOSFET operates within its safe operating area. This often involves using a heatsink to dissipate heat. The gate threshold voltage (VGS(th)) is the voltage at which the MOSFET starts to conduct significantly. The datasheet should be consulted for specific values and operating conditions. ESD protection should also be considered when handling this component.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
JST Sales America Inc.
Need more? Email Us
Generic
Need more? Email Us
Texas Instruments
Lowest to $12.7929
Samtec Inc.
CONN HDR 34POS 0.05 STACK SMD / 34 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Texas Instruments
F102052AFN-EL05 Ti
Need more? Email Us
AEM Inc
SolidMatrix 0603 Very Fast Acting Surface Mount Fuse, 1.5A
Need more? Email Us
Eaton / Cutler Hammer
Fde Mccb 35KAIC@480V 210+ Electr Lsi 3P 40-100A 1A/1B Aux
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess