EN
  • EN
  • DE

DS2432P

Part No DS2432P
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (D - G)
Description 1k-Bit Protected 1-Wire EEPROM with SHA-1 Engine
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 088287-DS2432P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2432P CAD Model

Description

The DS2432P from Maxim Integrated is a high-security, 1Kb EEPROM memory device that integrates a SHA-1 hash-based message authentication code (HMAC) engine, providing a robust solution for data integrity and authentication in a variety of applications. This chip is designed to be used in systems where secure data exchange is critical, such as in access control, network security, and secure data storage.

With its 1-Wire interface, the DS2432P allows for simple and efficient serial communication on a single data line plus ground, making it an ideal choice for applications with limited wiring. This interface also enables the device to derive power directly from the data line ('parasitic power'), eliminating the need for an external power supply.

Key Features:

  • Secure Memory: 1024 bits of EEPROM memory partitioned into four pages of 256 bits, with individual 64-bit secrets and write cycle counters for enhanced security.
  • SHA-1 Engine: On-chip SHA-1 engine to generate 160-bit message authentication codes (MACs) for each memory page, ensuring data authenticity and integrity.
  • Challenge-and-Response Authentication: The DS2432P supports a challenge-and-response authentication scheme that utilizes the on-chip SHA-1 engine to prevent unauthorized access to data.
  • High Reliability: Built-in redundancy and error detection with strict write/erase cycle specifications ensure data reliability and longevity.
  • Minimalist Communication: The 1-Wire interface reduces the necessary communication pins to a single data line, simplifying design and saving board space.

The DS2432P's advanced security features make it an excellent choice for applications requiring data protection and verification. It is often used in consumable authentication, such as ensuring the authenticity of printer cartridges, medical sensors, or other replaceable components. Additionally, its small form factor and low-power requirements make it suitable for portable and battery-powered devices.

Note: The DS2432P is fully compatible with the existing Maxim 1-Wire product line and is available in a TSOC-6 package.

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
NEC
Need more? Email Us
Diodes Incorporated
Lowest to $0.1143
Shindengen
SCHOTTKY RECTIFIERS / Diode Schottky 30V 3A 2-Pin Case 1F
Lowest to $0.1513
NEC
Need more? Email Us
Shindengen
Lowest to $8.3160
Texas Instruments
Need more? Email Us
Shindengen
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5640 $53.4600
30+ $3.3384 $100.1520
47+ $3.2256 $151.6032
67+ $3.0000 $201.0000
87+ $2.8873 $251.1951
109+ $2.7745 $302.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess