EN
  • EN
  • DE

BAV99-D87Z

Part No BAV99-D87Z
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 70V 200MA SOT23-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Array 1 Pair Series Connection Standard 70 V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name BAV99
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number BAV99-D87ZTR, BAV99_D87ZDKR-ND, BAV99_D87Z-ND, BAV99_D87ZCT, BAV99_D87ZCT-ND, BAV99-D87ZDKR, BAV99-D87ZCT, BAV99_D87ZTR-ND, BAV99_D87Z, BAV99_D87ZDKR, BAV99_D87ZTR
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912884-BAV99-D87Z
Ultra Librarian 3D Model Ultra Librarian BAV99-D87Z CAD Model

Description

The BAV99-D87Z from ON Semiconductor is a high-performance, dual series switching diode specifically designed to meet the stringent requirements of fast switching applications. This small signal diode is encapsulated in an ultra-compact SOT-23 package, making it ideal for space-constrained designs where high-density board mounting is required.

Key Features

  • Fast Switching Speed: With its very fast reverse recovery time, the BAV99-D87Z is capable of operating at high frequencies, which is essential for modern high-speed circuit designs.
  • Dual Diode Configuration: The dual diodes are connected in series, offering designers the flexibility to use them in various configurations such as series, common anode, common cathode, or isolated pair, depending on the circuit requirements.
  • Low Leakage Current: The device exhibits low leakage current, which enhances its efficiency and reduces power loss, making it suitable for battery-powered devices.
  • High Voltage Rating: With a repetitive peak reverse voltage (VRRM) of 70V, the BAV99-D87Z can handle high voltage applications, providing robust performance in demanding environments.

Applications

The BAV99-D87Z is versatile and can be used in a wide array of applications, such as:

  • High-speed switching in digital circuits
  • Voltage clamping and protection circuits
  • Logic gates
  • Signal processing
  • Power management systems

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the BAV99-D87Z is no exception. This diode is manufactured with the highest standards, ensuring stable performance over its entire lifespan. It is also compliant with the RoHS directive, making it an environmentally friendly choice for your electronic designs.

Conclusion

Whether you are designing high-speed logic circuits, signal processing units, or power management systems, the ON Semiconductor BAV99-D87Z offers a combination of speed, efficiency, and versatility. Its compact form factor and robust performance make it a preferred choice for engineers looking to create reliable and high-performance electronic products.

You May Also Be Interested in

SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 200V 8A TO220AB
Need more? Email Us
Vishay
Ultrafast Rectifier | DIODE ARRAY GP 400V D2PAK D2PAK
Lowest to $0.5382
Vishay
Schottky Rectifier New Generation 3 D-61 Package, 2 x 40 A | DIODE ARRAY SCHOTTKY 45V D618SL
Need more? Email Us
STMicroelectronics
POWER SCHOTTKY RECTIFIER | DIODE MODULE 45V 120A ISOTOP
Lowest to $40.1759
STMicroelectronics
Power Schottky rectifier
Lowest to $0.4313
STMicroelectronics
TURBOSWITCH ULTRA-FAST HIGH VOLTAGE DIODE
Need more? Email Us
IXYS
Power Schottky Rectifier dual diode
Lowest to $9.2703
Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us
Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5334 $58.6740
265+ $0.4377 $115.9905
410+ $0.4240 $173.8400
565+ $0.4104 $231.8760
730+ $0.3966 $289.5180
975+ $0.3557 $346.8075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess