EN
  • EN
  • DE

BAS16M3T5G

Part No BAS16M3T5G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 100V 200MA SOT723
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 26 Weeks
Features Diode Standard 100 V 200mA (DC) Surface Mount SOT-723
Manufacturer ON Semiconductor
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package SOT-723
Case / Package SOT-723
Family Name BAS16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Quantity per package 8000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912795-BAS16M3T5G
Ultra Librarian 3D Model Ultra Librarian BAS16M3T5G CAD Model

Description

ON Semiconductor BAS16M3T5G - High-Speed Switching Diode

The BAS16M3T5G from ON Semiconductor is a high-speed switching diode, encapsulated in a compact SOT-23 surface mount package, designed to offer fast switching performance with low leakage current and low capacitance. This versatile diode is widely used in a variety of high-speed switching applications across the electronics industry.

Key Features

  • Fast Switching Speed: The BAS16M3T5G provides very fast switching with a reverse recovery time typically less than 6 ns, which is essential for high-frequency applications.
  • Low Leakage Current: It has a low leakage current of less than 1 µA, which helps to maintain efficiency and reduce power consumption in circuits.
  • Low Capacitance: With a typical diode capacitance of 2 pF, this component is suitable for high-speed applications where low capacitance is critical.
  • Surface Mount Package: The SOT-23 package allows for efficient PCB space utilization and is compatible with automated assembly processes.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the BAS16M3T5G diode meets high reliability standards, making it a trusted choice for demanding applications.

Applications

The BAS16M3T5G is ideal for a range of applications, including:

  • High-speed switching in digital circuits
  • Signal processing
  • Switching power supplies
  • Conversion circuits
  • General-purpose switching applications

Electrical Characteristics

With a continuous reverse voltage of 75V and a forward continuous current of 200 mA, the BAS16M3T5G is robust enough for many switching environments. The device also features a forward voltage drop of typically 1.25V at 150 mA, ensuring efficient operation within a circuit.

Environmental and Quality Standards

ON Semiconductor's BAS16M3T5G diode is compliant with RoHS and Halogen-Free standards, reflecting the company's commitment to environmental responsibility. It is also supported by ON Semiconductor's rigorous quality assurance protocols, ensuring reliability and performance consistency.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess