EN
  • EN
  • DE

AX5043-1-TW30

Part No AX5043-1-TW30
Manufacturer ON Semiconductor
Catalog RF Transceiver ICs
Description IC RF TXRX ISM<1GHZ 28VFQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 48 Weeks
Features IC RF TxRx Only General ISM < 1GHz - 27MHz ~ 1.05GHz 28-VFQFN Exposed Pad
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-VFQFN Exposed Pad
Case / Package 28-QFN (5x5)
Family Name AX5043
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AX5043-1-TW30OSDKR, AX5043-1-TW30OSCT, AX5043-1-TW30OSTR, AX5043-1-TW30-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 843985-AX5043-1-TW30
Ultra Librarian 3D Model Ultra Librarian AX5043-1-TW30 CAD Model

Description

The AX5043-1-TW30 from ON Semiconductor is a state-of-the-art single-chip RF transceiver that is designed for energy-efficient applications in the sub-1GHz frequency bands. This versatile device is an ideal choice for a wide range of wireless communication systems, including industrial control, home automation, and sensor networks, thanks to its exceptional range, low power consumption, and high data rate capabilities.

Key Features

  • Frequency Range: The AX5043-1-TW30 operates in various frequency bands, providing flexibility for use in different regulatory environments.
  • Modulation: It supports various modulation schemes, including ASK, FSK, 4-FSK, PSK, and QAM, ensuring compatibility with a wide array of communication protocols.
  • High Sensitivity: With a high receiver sensitivity, this transceiver can detect weak signals, which translates to longer communication ranges and more reliable connections.
  • Low Power Consumption: The device is engineered for power-sensitive applications, featuring a low current consumption in both transmit and receive modes, which extends battery life in portable devices.
  • Integrated Voltage Regulator: An on-chip voltage regulator allows for a wide supply voltage range, simplifying power supply design.
  • Configurability: The AX5043-1-TW30 is highly configurable, enabling fine-tuning for specific application requirements, which maximizes performance and efficiency.

Applications

The AX5043-1-TW30 is suited for a variety of applications that require reliable wireless communication. These include:

  • Automated Meter Reading (AMR)
  • Wireless Sensor Networks (WSN)
  • Home and Building Automation
  • Industrial Control Systems
  • Remote Control and Monitoring

Technical Specifications

Parameter Value
Supply Voltage 1.8V to 3.6V
Frequency Range Sub-1GHz
Output Power Up to +14 dBm
Sensitivity -126 dBm at 0.1% BER
Data Rate Up to 125 kbps

The ON Semiconductor AX5043-1-TW30 is a powerful and versatile RF transceiver that delivers high performance while minimizing power consumption, making it an excellent choice for developers looking to create efficient and reliable wireless communication solutions.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0150 $64.0300
4+ $26.2687 $105.0748
6+ $25.4478 $152.6868
9+ $24.6269 $221.6421
11+ $23.8060 $261.8660
15+ $21.3433 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess