The ASM706TESAF-T is a high-precision voltage supervisor designed by ON Semiconductor, known for its reliability and performance in monitoring power supplies. This device is an essential component for systems that require a stable and dependable power supply, ensuring that microprocessors and other sensitive electronics operate within their specified voltage ranges.
Key Features:
- Reset Timeout Duration: The ASM706TESAF-T comes with a 200 ms reset timeout period, which is crucial for providing enough time for the system to stabilize after a power disturbance.
- Low Power Consumption: With a low supply current of 17 µA, this device is ideal for power-sensitive applications, contributing to overall energy efficiency.
- Voltage Threshold Options: The device offers a variety of factory-programmed threshold voltages, accommodating different system requirements and ensuring flexibility in design.
- Manual Reset Capability: It features a manual reset input, allowing for system resets to be triggered by external events or user interaction.
- Watchdog Timer: An integrated watchdog timer ensures that systems remain responsive and are not stuck in an erroneous state, enhancing system reliability.
- Compact Package: Housed in a small 4-pin TSOP package, the ASM706TESAF-T is suitable for space-constrained applications without compromising on functionality.
Applications:
The ASM706TESAF-T is versatile and can be used across a wide range of applications, including:
- Microprocessor, microcontroller, and DSP monitoring
- Portable and battery-powered equipment
- Industrial controllers
- Intelligent instruments
- Automotive systems
Technical Specifications:
The device operates over a wide supply voltage range and has several key technical specifications that make it suitable for critical applications:
- Supply Voltage Range: 1.2 V to 5.5 V
- Operating Temperature Range: -40°C to +85°C
- Reset Output Type: Active-low, push-pull
In conclusion, the ASM706TESAF-T from ON Semiconductor is a robust voltage supervisor that provides essential protection and monitoring for electronic systems. Its low power consumption, flexibility, and compact design make it an excellent choice for designers looking to enhance system reliability and performance.