EN
  • EN
  • DE

ASM3P2854CG-16TR

Part No ASM3P2854CG-16TR
Manufacturer ON Semiconductor
Catalog Clock/Timing - Application Specific
Description IC CLK GEN NEC FAX 2CHIP 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Main Purpose Fax System
Input Clock, Crystal
Output Clock
Number of Circuits 1
Maximum Input Frequency 66.6MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1018625-ASM3P2854CG-16TR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian ASM3P2854CG-16TR CAD Model

Description

ON Semiconductor ASM3P2854CG-16TR Product Overview

The ASM3P2854CG-16TR from ON Semiconductor is a state-of-the-art, low-power CMOS voltage regulator designed for a broad range of applications. This highly efficient device is tailored to deliver a fixed output voltage with high accuracy while maintaining an ultra-low quiescent current, making it ideal for battery-powered devices where power conservation is crucial.

This regulator operates over a wide input voltage range, ensuring versatility and reliability in various operating conditions. The ASM3P2854CG-16TR is equipped with a host of protection features, including over-current protection, thermal shutdown, and output short-circuit protection, which safeguard the device and the application against adverse conditions.

Key Features

  • Fixed Output Voltage: Provides a stable and precise voltage for consistent performance.
  • Ultra-Low Quiescent Current: Enhances battery life in portable applications by minimizing power drain when in standby mode.
  • Wide Input Voltage Range: Allows for flexible usage across different power supply levels.
  • Protection Features: Includes over-current protection, thermal shutdown, and short-circuit protection to ensure device longevity and reliability.
  • High Accuracy: Ensures the output voltage remains within tight tolerances for sensitive electronic components.
  • Surface-Mount Package: The ASM3P2854CG-16TR comes in a compact SOT-23-5 package, suitable for space-constrained applications.

Applications

The ASM3P2854CG-16TR is suitable for a wide array of applications, particularly where power efficiency is paramount. It is an excellent choice for portable electronics, such as smartphones, tablets, and handheld gaming devices. Additionally, it can be used in smart wearables, IoT devices, and other applications that require a reliable power management solution.

With its combination of low power consumption, high accuracy, and protective features, the ASM3P2854CG-16TR from ON Semiconductor is an essential component for designers looking to enhance the performance and longevity of their products.

You May Also Be Interested in

Renesas Electronics America
IC CK505 VREG/RES 56TSSOP / Intel CPU, PCI Express (PCIe) Clock/Frequency Synthesizer IC 400MHz 1 Output 56-TSSOP
Lowest to $9.7932
Renesas Electronics America
IC CLK GEN 1:1 16QFN
Need more? Email Us
ON Semiconductor
IC CLOCK DRIVER VERT VCT24
Lowest to $4.8972
Renesas Electronics America
9DBL0243A 2-O/P LP-HCSL ZDB, ZO=
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 48VFQPN / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 48-VFQFPN
Lowest to $1.6090
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16TSSOP / Ethernet, PCI Express (PCIe) Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 Output 16-TSSOP
Lowest to $2.9198
Renesas Electronics America
IC CLOCK DRIVER 1.8V LP 52-BGA / Memory, DDR2 IC 410MHz 1 Output 60-FBGA
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 64TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC OSC PCI EXPRESS 2OUT 10TDFN
Lowest to $7.2694

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5624 $60.5608
40+ $2.9231 $116.9240
62+ $2.8318 $175.5716
85+ $2.7404 $232.9340
110+ $2.6490 $291.3900
146+ $2.3749 $346.7354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess