EN
  • EN
  • DE

ASM3P2812AF-08SR

Part No ASM3P2812AF-08SR
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQ MOD EMI REDUCTION 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Frequency Modulator, Spread Spectrum Clock Generator
Input CMOS, TTL
Output CMOS, TTL
Number of Circuits 1
Maximum Input Frequency 80MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 048571-ASM3P2812AF-08SR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian ASM3P2812AF-08SR CAD Model

Description

ON Semiconductor ASM3P2812AF-08SR Voltage Regulator

The ASM3P2812AF-08SR from ON Semiconductor is a high-performance, fixed-frequency, step-down DC-DC converter designed to meet the rigorous requirements of modern electronic devices. This voltage regulator is a part of ON Semiconductor's extensive range of power management solutions, engineered to provide reliable and efficient power conversion.

Key Features

  • Output Voltage: The device provides a stable output voltage of 1.2V, which is ideal for powering low-voltage digital cores in various applications.
  • High Efficiency: With an advanced design, the ASM3P2812AF-08SR ensures high efficiency across a wide range of load conditions, contributing to energy savings and extended battery life in portable devices.
  • Output Current: It is capable of delivering up to 800mA of continuous output current, making it suitable for a variety of power-intensive applications.
  • Low Dropout: The low dropout feature ensures the regulator maintains its output voltage even when the input-to-output differential is minimal, enhancing performance under all operating conditions.
  • Thermal Protection: Integrated thermal shutdown functionality protects the device and the system from damage due to excessive heat, ensuring long-term reliability.
  • Small Footprint: The compact SOT-23 package minimizes the PCB space required, making it an excellent choice for space-constrained applications.

Applications

The ASM3P2812AF-08SR is versatile and can be used in a wide array of applications, including but not limited to:

  • Portable Electronics
  • Wireless Communication Devices
  • Networking Equipment
  • Computer Peripherals
  • Power Management for Field-Programmable Gate Arrays (FPGAs)

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the ASM3P2812AF-08SR is no exception. This voltage regulator is manufactured with the highest standards, ensuring dependable performance for critical electronic systems. Whether you're developing a new product or optimizing an existing one, the ASM3P2812AF-08SR provides a robust power management solution that you can trust.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1940 $61.1640
14+ $8.3645 $117.1030
22+ $8.1023 $178.2506
30+ $7.8413 $235.2390
39+ $7.5803 $295.6317
51+ $6.7960 $346.5960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess