EN
  • EN
  • DE

AR0230CSSC12SUEA0-DR

Part No AR0230CSSC12SUEA0-DR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR 2MP 1/3 CIS SO / Image Sensor 80-IBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tray
Product Status Active
Package / Case 80-LBGA
Supplier Device Package 80-IBGA (10x10)
Base Product Number AR0230
Standard Package 2,400 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 972815-AR0230CSSC12SUEA0-DR
Ultra Librarian 3D Model Ultra Librarian AR0230CSSC12SUEA0-DR CAD Model

Description

The ON Semiconductor AR0230CSSC12SUEA0-DR is a high-quality CMOS image sensor designed for a wide range of imaging applications. This sensor is part of the AR0230CS series, which is known for its exceptional performance, versatility, and reliability. The AR0230CSSC12SUEA0-DR offers a resolution of 2.1 Megapixels, providing crisp and clear images for both still photography and video capture.

With a pixel size of 3.0 µm x 3.0 µm, the sensor ensures high sensitivity and low-noise performance, making it ideal for low-light conditions. The AR0230CSSC12SUEA0-DR operates on a supply voltage of 1.8V for the core and 2.8V for the analog power supply, with a typical power consumption that makes it suitable for battery-powered devices.

One of the standout features of this sensor is its ability to support 1080p video at up to 60 frames per second, which is perfect for high-definition video applications. The sensor also includes various advanced features such as automatic exposure control, automatic white balance, and automatic black level calibration, which contribute to its ease of use and high-quality output.

The AR0230CSSC12SUEA0-DR is equipped with an electronic rolling shutter that minimizes the distortion effects typically seen with fast-moving objects. This makes it an excellent choice for applications such as action cameras, security cameras, and automotive imaging systems where capturing motion without blur is critical.

ON Semiconductor's focus on durability and performance is evident in the AR0230CSSC12SUEA0-DR's design, which includes features such as an operating temperature range of -30°C to +85°C, making it robust enough for outdoor and industrial environments.

Overall, the ON Semiconductor AR0230CSSC12SUEA0-DR CMOS image sensor is a versatile and powerful component that delivers high-quality imaging solutions for a variety of applications. Its combination of performance, advanced features, and reliability make it a top choice for designers and engineers looking to integrate superior image capturing capabilities into their products.

You May Also Be Interested in

NEC
(5400 + 5400) PIXELS x 3 COLOR CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
OmniVision Technologies Inc
HDR SENSOR 169 BGA / Human Detection, Facial Recognition Image Sensor 1920H x 1080V 169-BGA (7x7)
Lowest to $21.0350
ON Semiconductor
CMOS IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Lowest to $134.3284
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0083 $72.0249
6+ $19.6992 $118.1952
8+ $19.0836 $152.6688
11+ $18.4680 $203.1480
15+ $17.8524 $267.7860
19+ $16.0056 $304.1064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess