EN
  • EN
  • DE

AR0136AT3B00XUEA0TLTPBR

Part No AR0136AT3B00XUEA0TLTPBR
Manufacturer ON Semiconductor
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1155031-AR0136AT3B00XUEA0TLTPBR
Categories Custom Parts
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AR0136AT3B00XUEA0TLTPBR CAD Model

Description

The ON Semiconductor AR0136AT3B00XUEA0TLTPBR is a cutting-edge CMOS image sensor that offers exceptional image quality and advanced features for a wide range of imaging applications. Designed with precision and performance in mind, this sensor is an ideal choice for automotive, surveillance, industrial, and medical imaging systems.

Key Features

  • Resolution: The AR0136AT3B00XUEA0TLTPBR boasts a high-resolution 1/3-inch optical format, delivering crisp and clear images with its 1280 x 960 pixel array.
  • Pixel Size: With a pixel size of 3.75 µm x 3.75 µm, this sensor captures fine details with excellent image quality, making it suitable for high-precision applications.
  • Frame Rate: It supports a high frame rate of up to 60 frames per second (fps) at full resolution, ensuring smooth video capture for dynamic scenes.
  • Dynamic Range: The sensor features an impressive dynamic range, which allows it to perform well in varying lighting conditions, from low light to bright sunlight.
  • Shutter Type: The global shutter technology enables the capture of fast-moving objects without distortion, which is critical for applications such as traffic monitoring and machine vision.

Advanced Imaging Capabilities

The AR0136AT3B00XUEA0TLTPBR is equipped with advanced imaging capabilities, including automatic exposure control, automatic gain control, and automatic white balance. These features contribute to the sensor's ability to produce high-quality images with minimal user intervention.

Robust Design

This CMOS image sensor is designed to operate in harsh environments, with an operating temperature range from -40°C to +85°C, making it resilient and reliable for outdoor and industrial applications.

Integration and Interface

Integration is made easy thanks to its parallel and serial LVDS output interfaces, which allow for flexible connectivity with a range of processors and systems. Additionally, the sensor comes in a 77-pin iBGA package, which is conducive to compact and space-constrained designs.

Applications

The versatility of the ON Semiconductor AR0136AT3B00XUEA0TLTPBR makes it an excellent choice for a variety of applications, including:

  • Automotive driver assistance systems
  • Security and surveillance cameras
  • Machine vision and robotics
  • Medical imaging devices
  • Unmanned aerial vehicles (UAVs)

With its robust feature set and high-quality imaging capabilities, the AR0136AT3B00XUEA0TLTPBR from ON Semiconductor is a top-tier image sensor that meets the demands of modern imaging solutions.

You May Also Be Interested in

Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Renesas Electronics America
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
GE Critical Power
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,387 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess