EN
  • EN
  • DE

AR0135CS2M00SUEA0-DRBR

Part No AR0135CS2M00SUEA0-DRBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR 1MP 1/3 CIS SO / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series -
Package Tray
Product Status Active
Type CMOS
Pixel Size 3.75µm x 3.75µm
Active Pixel Array 1280H x 960V
Voltage - Supply 1.8V ~ 2.8V
Package / Case 63-LBGA
Supplier Device Package 63-IBGA (9x9)
Temperature Range - Operating -30°C ~ 70°C
Base Product Number AR0135
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352405-AR0135CS2M00SUEA0-DRBR
Ultra Librarian 3D Model Ultra Librarian AR0135CS2M00SUEA0-DRBR CAD Model

Description

ON Semiconductor AR0135CS2M00SUEA0-DRBR CMOS Image Sensor

The ON Semiconductor AR0135CS2M00SUEA0-DRBR is a high-performance 1/3-inch CMOS digital image sensor boasting a resolution of 1.2 megapixels. Engineered with ON Semiconductor's advanced pixel technology, this image sensor provides exceptional image quality and clarity, making it an ideal solution for a wide range of imaging applications, including security and surveillance, automotive, machine vision, and industrial automation.

The AR0135CS2M00SUEA0-DRBR sensor features a pixel size of 3.75 µm x 3.75 µm, which allows for excellent low-light performance. Its active-pixel array of 1280 x 960 provides detailed and sharp images with a 4:3 aspect ratio, ensuring compatibility with a range of devices and systems. The sensor operates at a maximum frame rate of 60 frames per second at full resolution, which can be increased through binning, sub-sampling, or region-of-interest (ROI) modes, thus providing flexibility for different application requirements.

With an electronic rolling shutter and a global reset release, which starts the exposure of all pixels simultaneously, the AR0135CS2M00SUEA0-DRBR minimizes motion artifacts and is capable of capturing high-speed scenes with consistent image quality. The sensor supports multiple interfaces including a parallel output and a serial MIPI (Mobile Industry Processor Interface) CSI-2 interface, ensuring easy integration with a wide range of processors and FPGAs.

Designed to perform in challenging lighting conditions, the sensor incorporates advanced features such as automatic exposure control, automatic gain control, automatic white balance, and a programmable region of interest. These features provide the flexibility needed to optimize the sensor's performance for specific applications and environments.

The AR0135CS2M00SUEA0-DRBR is available in a CSP-67 package and is designed for use in harsh environments. Its operating temperature range and robust design make it suitable for outdoor as well as industrial applications where reliability and durability are crucial. ON Semiconductor's commitment to quality ensures that the AR0135CS2M00SUEA0-DRBR sensor meets the highest standards, providing reliable performance for critical imaging applications.

You May Also Be Interested in

MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
OmniVision Technologies Inc
IC IMAGE SENSOR 67-CSP5
Need more? Email Us
OmniVision Technologies Inc
SENSOR IMAGE SOC 5MP 63CSP3
Need more? Email Us
ON Semiconductor
SOC SENSOR IMAGE VGA 1/4 48CLCC / Image Sensor
Need more? Email Us
ON Semiconductor
SENSOR IMAGE 5MP MONO CMOS 48LCC
Lowest to $24.3571
ON Semiconductor
SENSOR IMAGE 1.6MP MONO 48LCC / Image Sensor
Need more? Email Us
OmniVision Technologies Inc
SENSOR OPTIC COLOR NTSC CLCC-48
Lowest to $20.0735
OmniVision Technologies Inc
HD CAMERA CHIP SENSOR
Lowest to $17.2049
NEC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.8276 $77.6552
4+ $31.8586 $127.4344
5+ $30.8630 $154.3150
7+ $29.8674 $209.0718
9+ $28.8718 $259.8462
12+ $25.8851 $310.6212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,813 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess