EN
  • EN
  • DE

AR0135CS2M25SUEA0-DPBR

Part No AR0135CS2M25SUEA0-DPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR 1MP 1/3 CIS SO / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Tray
Type CMOS
Pixel Size 3.75µm x 3.75µm
Active Pixel Array 1280H x 960V
Voltage - Supply 1.8V ~ 2.8V
Package / Case 63-LBGA
Supplier Device Package 63-iBGA (9x9)
Temperature Range - Operating -30°C ~ 70°C
Base Product Number AR0135
Other Names ONSONSAR0135CS2M25SUEA0-DPBR,2156-AR0135CS2M25SUEA0-DPBR-OS
Standard Package 2,600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235004-AR0135CS2M25SUEA0-DPBR
Ultra Librarian 3D Model Ultra Librarian AR0135CS2M25SUEA0-DPBR CAD Model

Description

ON Semiconductor AR0135CS2M25SUEA0-DPBR CMOS Image Sensor

The ON Semiconductor AR0135CS2M25SUEA0-DPBR is a cutting-edge CMOS image sensor designed to deliver high-quality imaging performance in a wide range of applications. Boasting a 1/3-inch optical format and a 3.75-micron pixel size, this sensor provides an impressive resolution of 1.2 Megapixels (1280 x 960 pixels), making it an excellent choice for applications that require both high resolution and compact form factor.

One of the standout features of the AR0135CS2M25SUEA0-DPBR is its advanced pixel technology, which offers superior low-light performance. This makes the sensor particularly well-suited for security and surveillance, automotive applications, and any other imaging solution that needs to operate effectively under varying lighting conditions.

The sensor supports a maximum frame rate of 60 frames per second at full resolution, providing smooth and clear video capture. Additionally, it features a versatile interface that is compatible with a wide range of industry-standard protocols, ensuring easy integration into existing systems.

The AR0135CS2M25SUEA0-DPBR also comes with an array of advanced features, including automatic exposure control, automatic white balance, and automatic black level calibration. These features work together to optimize image quality and ensure consistent performance without the need for extensive manual adjustments. Furthermore, the sensor's global shutter technology ensures that moving objects are captured without distortion, which is critical for accurate image analysis and machine vision applications.

Designed with a focus on reliability and durability, the AR0135CS2M25SUEA0-DPBR is built to withstand the demands of continuous operation in challenging environments. Its robust design ensures that it can maintain high performance over a broad temperature range, making it a reliable choice for both indoor and outdoor applications.

In summary, the ON Semiconductor AR0135CS2M25SUEA0-DPBR CMOS image sensor is a versatile and high-performing imaging solution that meets the needs of a diverse range of applications. Its combination of high resolution, excellent low-light capabilities, and advanced imaging features make it a top contender for any project requiring a compact and powerful image sensor.

You May Also Be Interested in

Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $8.1818
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39 / Thermal Image Sensor 32H x 24V TO-39
Need more? Email Us
OmniVision Technologies Inc
SENSOR IMAGE / CMOS with Processor Image Sensor 1280H x 720V 4.2µm x 4.2µm 96-CLGA
Lowest to $84.8682
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $18.7688
ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939
ON Semiconductor
EVAL BOARD FOR MT9M034I12STM
Lowest to $72.1805
ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.0794 $58.1588
5+ $23.8600 $119.3000
7+ $23.1144 $161.8008
9+ $22.3688 $201.3192
12+ $21.6232 $259.4784
16+ $19.3863 $310.1808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess