EN
  • EN
  • DE

AP0201AT2L00XEGA0-DR

Part No AP0201AT2L00XEGA0-DR
Manufacturer ON Semiconductor
Catalog Linear - Video Processing
Description IC VID IMAGE SGNL PROC 100VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000334-AP0201AT2L00XEGA0-DR
Manufacturer onsemi
Category Integrated Circuits (ICs) -Linear -Video Processing
Package Tray
Applications Professional Video
Mounting Type Surface Mount
Package / Case 100-VFBGA
Supplier Device Package 100-VFBGA (7x7)
Ultra Librarian 3D Model Ultra Librarian AP0201AT2L00XEGA0-DR CAD Model

Description

The AP0201AT2L00XEGA0-DR is a cutting-edge image co-processor from ON Semiconductor, designed to enhance the capabilities of automotive camera systems. This advanced component is specifically engineered to meet the stringent requirements of the automotive industry, providing robust performance in a wide range of driving conditions.

Key Features

  • High-Performance Image Processing: The device boasts powerful image processing capabilities that enable it to deliver high-quality images with improved clarity and detail, essential for driver assistance systems and autonomous driving applications.
  • Automotive-Grade Reliability: As an automotive-grade product, it ensures reliable operation under extreme temperatures and conditions, making it suitable for deployment in a variety of automotive environments.
  • Advanced Driver Assistance System (ADAS) Support: The AP0201AT2L00XEGA0-DR is optimized for ADAS, providing features such as lane departure warning, traffic sign recognition, and pedestrian detection.
  • Multiple Camera Support: It supports multiple camera inputs, allowing for a comprehensive view around the vehicle, which is critical for safety and maneuvering in complex driving scenarios.
  • Low Power Consumption: Designed for efficiency, the co-processor operates with low power consumption, which is crucial for maintaining the overall energy efficiency of the vehicle.

Applications

The AP0201AT2L00XEGA0-DR is ideal for a range of automotive applications, including:

  • Rear-view and surround-view camera systems
  • Parking assistance systems
  • Forward collision warning systems
  • Lane keeping assist systems
  • Adaptive cruise control

Technical Specifications

With its robust package, the AP0201AT2L00XEGA0-DR ensures high durability and long-term performance. The technical specifications include:

  • Operating Temperature Range: -40°C to +105°C
  • Supply Voltage: Optimized for automotive power systems
  • Package: Designed for easy integration into automotive systems

ON Semiconductor's commitment to innovation is evident in the AP0201AT2L00XEGA0-DR, making it an excellent choice for manufacturers looking to enhance the safety and functionality of their automotive camera systems.

You May Also Be Interested in

Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4173 $65.9211
15+ $7.7271 $115.9065
24+ $7.4856 $179.6544
32+ $7.2442 $231.8144
42+ $7.0027 $294.1134
56+ $6.2783 $351.5848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 154 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess