EN
  • EN
  • DE

AP0101AT2L00XPGA0-DR

Part No AP0101AT2L00XPGA0-DR
Manufacturer ON Semiconductor
Catalog Linear - Video Processing
Description IC VIDEO MONO CMOS 81VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Video Processor IC - SMPTE 81-VFBGA (6.5x6.5) Package
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Tray
Mounting Surface Mount
Package 81-VFBGA
Case / Package 81-VFBGA (6.5x6.5)
Family Name AP0101
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AP0101AT2L00XPGA0-DR-ND, AP0101AT2L00XPGA0-DROS
Quantity per package 384
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911501-AP0101AT2L00XPGA0-DR
Ultra Librarian 3D Model Ultra Librarian AP0101AT2L00XPGA0-DR CAD Model

Description

The AP0101AT2L00XPGA0-DR is a cutting-edge image co-processor from ON Semiconductor, engineered to enhance the performance and capabilities of automotive camera systems. As a part of ON Semiconductor's portfolio of high-quality imaging solutions, this product stands out for its robustness and adaptability, making it an ideal choice for advanced driver-assistance systems (ADAS).

Key Features

  • Advanced Image Processing: The device is equipped with sophisticated algorithms designed to improve image quality under various lighting conditions. This includes features such as high dynamic range (HDR) processing, noise reduction, and auto white balance.
  • Multi-Camera Support: With the capability to interface with multiple camera inputs, the AP0101AT2L00XPGA0-DR allows for seamless integration into complex multi-camera systems, providing a panoramic view for enhanced safety and functionality.
  • High-Resolution Support: This image co-processor supports high-resolution sensors, ensuring that the visual data captured is of the highest clarity, which is critical for accurate image analysis in ADAS applications.
  • Low Power Consumption: Designed with power efficiency in mind, the AP0101AT2L00XPGA0-DR minimizes energy usage, making it a sustainable choice for energy-conscious automotive manufacturers.

Applications

The AP0101AT2L00XPGA0-DR is primarily used in the automotive sector, where the demand for high-quality imaging and processing is paramount. It is suitable for:

  • Forward and rear-view cameras
  • Surround view systems
  • Parking assistance systems
  • Lane departure warning systems
  • Traffic sign recognition

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the AP0101AT2L00XPGA0-DR is no exception. The product is designed to meet the stringent requirements of the automotive industry, ensuring reliability and performance in a range of environmental conditions.

Technical Specifications

The device comes in a compact package and is designed for easy integration into automotive systems. For detailed technical specifications, including electrical characteristics, pin configurations, and operating temperature ranges, customers are encouraged to refer to the official datasheet provided by ON Semiconductor.

You May Also Be Interested in

Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0932 $56.7456
18+ $5.8201 $104.7618
27+ $5.6382 $152.2314
37+ $5.4564 $201.8868
48+ $5.2745 $253.1760
64+ $4.7288 $302.6432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,470 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess