EN
  • EN
  • DE

AMIS30622C6227G

Part No AMIS30622C6227G
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV BIPOLR 6.5-29V 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface I2C
Applications General Purpose
Current - Output 570mA
Voltage - Supply 6.5V ~ 29V
Voltage - Load 6.5V ~ 29V
Temperature Range - Operating -40°C ~ 165°C (TJ)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number AMIS30622
Standard Package 38 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 561765-AMIS30622C6227G
Ultra Librarian 3D Model Ultra Librarian AMIS30622C6227G CAD Model

Description

Product Overview: AMIS30622C6227G

The AMIS30622C6227G is a highly integrated micro-stepping stepper motor driver manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This advanced system-in-package solution is designed to drive bipolar stepper motors in full, half, quarter, and sixteenth-step modes, allowing for precise motor control and smooth operation.

Key Features

  • Integrated Controller and Driver: The device combines a controller and driver in one package, simplifying design and reducing board space requirements.
  • Micro-Stepping Capability: With support for multiple step resolutions, the AMIS30622C6227G ensures high precision and smooth motor movement.
  • High Voltage Range: Operating from 7V to 29V, the device is versatile and can be used in a variety of applications.
  • Programmable Current Control: The motor driver allows for programmable peak current up to 1.5A per phase, enabling it to drive a wide range of stepper motors.
  • SPI Interface: The Serial Peripheral Interface (SPI) allows for easy communication with a host microcontroller.
  • Overcurrent Protection: Built-in overcurrent protection ensures the longevity and reliability of the motor and the driver.
  • Thermal Shutdown: The device includes a thermal shutdown feature to prevent damage from overheating.
  • Diagnostic Features: Integrated diagnostics and status reporting enhance system reliability and simplify troubleshooting.

Applications

The AMIS30622C6227G is ideal for a range of precision motion control applications, including but not limited to:

  • Office Automation (Printers, Scanners)
  • Industrial Equipment (Robotics, Automated Guided Vehicles)
  • Medical Devices (Analytical and Diagnostic Equipment)
  • Consumer Electronics (Camera Systems, Sewing Machines)

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The AMIS30622C6227G is built to meet stringent quality standards, ensuring reliable performance in demanding environments.

You May Also Be Interested in

Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess