EN
  • EN
  • DE

AMIS30512C5122RG

Part No AMIS30512C5122RG
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER SPI 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Motor Type - Stepper Bipolar
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Step Resolution 1 to 1/32
Applications General Purpose
Supply Voltage - Operating 6 V to 30 V
Voltage - Load 6 V to 30 V
Temperature Range - Operating -40°C to 160°C (TJ)
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 009685-AMIS30512C5122RG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AMIS30512C5122RG CAD Model

Description

AMIS30512C5122RG Micro-Stepping Motor Driver

The AMIS30512C5122RG is a state-of-the-art micro-stepping stepper motor driver from ON Semiconductor, a leading supplier of semiconductor-based solutions. This compact, integrated device is designed to drive bipolar stepper motors in full-, half-, quarter-, and eighth-step modes, providing design flexibility and precise motor control.

Constructed with an advanced I²C-bus interface, the AMIS30512C5122RG allows for seamless communication with microcontrollers, making it an excellent choice for applications that require complex motor control via simple commands. Its programmable current regulator ensures that the motor operates efficiently, reducing heat dissipation and power loss, which is critical for portable and energy-sensitive applications.

The device's built-in overcurrent protection and thermal shutdown features provide added safety and reliability, safeguarding the motor driver against potential damage from abnormal operating conditions. The AMIS30512C5122RG also boasts a wide operating voltage range from 6V to 30V, accommodating various power supply requirements and making it versatile across different use cases.

With a compact QFN package, the AMIS30512C5122RG is designed for space-constrained applications, delivering powerful performance in a small footprint. Its robust design and advanced features make it an ideal solution for a wide range of applications, including but not limited to, office automation, industrial automation, robotics, and medical equipment.

Key features of the AMIS30512C5122RG include:

  • Micro-stepping support for full-, half-, quarter-, and eighth-step modes
  • I²C-bus interface for easy integration with microcontrollers
  • Programmable current regulator for optimized motor performance
  • Overcurrent protection and thermal shutdown for enhanced safety
  • Wide operating voltage range (6V to 30V) for diverse applications
  • Compact QFN package suitable for space-limited designs

Overall, the AMIS30512C5122RG from ON Semiconductor is a versatile and efficient motor driver solution, engineered to meet the rigorous demands of advanced motor control applications.

You May Also Be Interested in

Texas Instruments
DRIVER
Lowest to $5.4417
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.5672 $93.1344
3+ $38.2090 $114.6270
5+ $37.0150 $185.0750
6+ $35.8209 $214.9254
8+ $34.6269 $277.0152
10+ $31.0448 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess